Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC32MX460F512L-80I/PT PIC32MX460F512L-80I/PT

Description
Manufacturer: Microchip Technology Win Source Part Number: 086628-PIC32MX460F51 2L-80I/PT Packaging: Tray Core Processor: MIPS32 M4K Number of I/O: 85 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Family Name: PIC32MX460F512L Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-TQFP (12x12) Speed(Frequency): 80MHz Supply Voltage - Operating: 2.3 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 32K x 8 Alternative Parts (Cross-Reference): PIC32MX460F512LT-80I /PT; Introduction Date: April 14, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Industrial
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 086628-PIC32MX460F51 2L-80I/PT Packaging: Tray Core Processor: MIPS32 M4K Number of I/O: 85 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Family Name: PIC32MX460F512L Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-TQFP (12x12) Speed(Frequency): 80MHz Supply Voltage - Operating: 2.3 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 32K x 8 Alternative Parts (Cross-Reference): PIC32MX460F512LT-80I /PT; Introduction Date: April 14, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC32MX460F512L-80I/PT - 086628-PIC32MX460F512L-80I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC32MX460F512L-80I/PT
086628-PIC32MX460F512L-80I/PT
Embedded - Embedded - Microcontrollers - PIC32MX460F512L-80I/PT 086628-PIC32MX460F512L-80I/PT
Manufacturer: Microchip Technology Win Source Part Number: 086628-PIC32MX460F51 2L-80I/PT Packaging: Tray Core Processor: MIPS32 M4K Number of I/O: 85 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Family Name: PIC32MX460F512L Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-TQFP (12x12) Speed(Frequency): 80MHz Supply Voltage - Operating: 2.3 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 32K x 8 Alternative Parts (Cross-Reference): PIC32MX460F512LT-80I /PT; Introduction Date: April 14, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Industrial

Manufacturer: Microchip Technology
Win Source Part Number: 086628-PIC32MX460F512L-80I/PT
Packaging: Tray
Core Processor: MIPS32 M4K
Number of I/O: 85
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Family Name: PIC32MX460F512L
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-TQFP (12x12)
Speed(Frequency): 80MHz
Supply Voltage - Operating: 2.3 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 32K x 8
Alternative Parts (Cross-Reference): PIC32MX460F512LT-80I/PT;
Introduction Date: April 14, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Industrial

Buy Now Datasheet
Microcontrollers - 476545 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
476545
Microcontrollers 476545
PIC32,512K Fl,32K RAM,80MHz,PMP16,85 I/O

PIC32,512K Fl,32K RAM,80MHz,PMP16,85 I/O

Supplier's Site
Microcontrollers - 476545P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
476545P
Microcontrollers 476545P
PIC32,512K Fl,32K RAM,80MHz,PMP16,85 I/O

PIC32,512K Fl,32K RAM,80MHz,PMP16,85 I/O

Supplier's Site
Microcontrollers - 8895758 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8895758
Microcontrollers 8895758
PIC32,512K Fl,32K RAM,80MHz,PMP16,85 I/O

PIC32,512K Fl,32K RAM,80MHz,PMP16,85 I/O

Supplier's Site
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-PIC32MX460F512L-80I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-PIC32MX460F512L-80I/PT
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-PIC32MX460F512L-80I/PT
IC MCU 32BIT 512KB FLASH 100TQFP Product overview: PIC32MX460F512L-80I/ PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX460F512L- 80I/PT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 100TQFP Product overview: PIC32MX460F512L-80I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX460F512L-80I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC32MX460F512L-80I/PT-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-TQFP (12x12)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-TQFP (12x12)

Buy Now Datasheet
Microcontroller Mcu, 32 Bit, Pic32, 80Mhz, Tqfp-100; Product Range Microchip - 98M1938 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Pic32, 80Mhz, Tqfp-100; Product Range Microchip
98M1938
Microcontroller Mcu, 32 Bit, Pic32, 80Mhz, Tqfp-100; Product Range Microchip 98M1938
MICROCONTROLLER MCU, 32 BIT, PIC32, 80MHZ, TQFP-100; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:512KB; RAM Memory Size:32KB; ADC Channels:16RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, PIC32, 80MHZ, TQFP-100; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:512KB; RAM Memory Size:32KB; ADC Channels:16RoHS Compliant: Yes

Supplier's Site Datasheet
32 Bit Microcontroller, General Performance, Pic32, 80 Mhz, 512 Kb, 32 Kb, 100, Tqfp Rohs Compliant Microchip - 08P1540 - Newark, An Avnet Company
Chicago, IL, United States
32 Bit Microcontroller, General Performance, Pic32, 80 Mhz, 512 Kb, 32 Kb, 100, Tqfp Rohs Compliant Microchip
08P1540
32 Bit Microcontroller, General Performance, Pic32, 80 Mhz, 512 Kb, 32 Kb, 100, Tqfp Rohs Compliant Microchip 08P1540
32 Bit Microcontroller, General Performance, PIC32, 80 MHz, 512 KB, 32 KB, 100, TQFP RoHS Compliant: Yes

32 Bit Microcontroller, General Performance, PIC32, 80 MHz, 512 KB, 32 KB, 100, TQFP RoHS Compliant: Yes

Supplier's Site Datasheet
100 Pin, 512 KB Flash, 32 KB RAM, USB-OTG, 80 MHz, 10-Bit ADC, DMA, Trace - 70046813 - Allied Electronics, Inc.
Fort Worth, TX, USA
100 Pin, 512 KB Flash, 32 KB RAM, USB-OTG, 80 MHz, 10-Bit ADC, DMA, Trace
70046813
100 Pin, 512 KB Flash, 32 KB RAM, USB-OTG, 80 MHz, 10-Bit ADC, DMA, Trace 70046813
100 Pin, 512 KB Flash, 32 KB RAM, USB-OTG, 80 MHz, 10-Bit ADC, DMA, Trace

100 Pin, 512 KB Flash, 32 KB RAM, USB-OTG, 80 MHz, 10-Bit ADC, DMA, Trace

Supplier's Site
Embedded - Microcontrollers - PIC32MX460F512L-80I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MX460F512L-80I/PT
Embedded - Microcontrollers PIC32MX460F512L-80I/PT
IC MCU 32BIT 512KB FLASH 100TQFP

IC MCU 32BIT 512KB FLASH 100TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX460F512L-80I/PT
32-bit Microcontrollers - MCU PIC32MX460F512L-80I/PT
32-bit Microcontrollers - MCU 512KB Flash 32KBRAM 80MHz 10B ADC DMA

32-bit Microcontrollers - MCU 512KB Flash 32KBRAM 80MHz 10B ADC DMA

Buy Now Datasheet
Microcontrollers PIC32MX460F512L-80I/PT
IC MCU 32BIT 512KB FLASH 100TQFP

IC MCU 32BIT 512KB FLASH 100TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MX460F512L-80I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MX460F512L-80I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MX460F512L-80I/PT
IC MCU 32BIT 512KB FLASH 100TQFP

IC MCU 32BIT 512KB FLASH 100TQFP

Supplier's Site
Microcontrollers - PIC32MX460F512L-80I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX460F512L-80I/PT
Microcontrollers PIC32MX460F512L-80I/PT
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-TQFP (12x12)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-TQFP (12x12)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 086628-PIC32MX460F512L-80I/PT 476545 476545P 685-PIC32MX460F512L-80I/PT PIC32MX460F512L-80I/PT-ND 98M1938 08P1540 70046813 PIC32MX460F512L-80I/PT PIC32MX460F512L-80I/PT PIC32MX460F512L-80I/PT PIC32MX460F512L-80I/PT PIC32MX460F512L-80I/PT
Product Name Embedded - Embedded - Microcontrollers - PIC32MX460F512L-80I/PT Microcontrollers Microcontrollers 32-bit 32BIT 512KB Embedded Microcontroller MCU Microcontrollers Microcontroller Mcu, 32 Bit, Pic32, 80Mhz, Tqfp-100; Product Range Microchip 32 Bit Microcontroller, General Performance, Pic32, 80 Mhz, 512 Kb, 32 Kb, 100, Tqfp Rohs Compliant Microchip 100 Pin, 512 KB Flash, 32 KB RAM, USB-OTG, 80 MHz, 10-Bit ADC, DMA, Trace Embedded - Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Life Cycle Stage Active Active Active
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
RAM 512 KB 32 KB 32 KB 32 KB 32 KB 32 KB 32 KB 32 KB
ROM Type Flash; FLASH Flash EEPROM; Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2434BSDGHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Embedded - Microcontrollers - ACE1202EM8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C164CL8RMCAKXQMA4 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers