The PIC32MX420F032HT-40I
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 32KB (32K x 8) FLASH 64-TQFP (10x10)
MCU, 32BIT, 40MHZ, TQFP-64; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:40MHz; Program Memory Size:32KB; RAM Memory Size:8KB; No. of Pins:64Pins; MCU Case Style:TQFP RoHS Compliant: Yes
32-bit Microcontrollers - MCU 64 Pin, 32 KB Flash 8 KB RAM,10-Bit ADC
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 32KB (32K x 8) FLASH 64-TQFP (10x10)
IC MCU 32BIT 32KB FLASH 64TQFP
IC MCU 32BIT 32KB FLASH 64TQFP
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MX420F032HT-40I/PT-ND | 14R9029 | PIC32MX420F032HT-40I/PT | PIC32MX420F032HT-40I/PT | PIC32MX420F032HT-40I/PT | PIC32MX420F032HT-40I/PT |
| Product Name | Microcontrollers | Mcu, 32Bit, 40Mhz, Tqfp-64; Product Range Microchip | 32-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||
| Bits | Other; A/D 16x10b | |||||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | ||
| ROM | 32 KB |