Microchip Technology, Inc. Microcontrollers PIC32MX575F256LT-80V/PT

Description
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-TQFP (12x12)
Request a Quote Datasheet
Description
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-TQFP (12x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC32MX575F256LT-80V/PT-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-TQFP (12x12)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-TQFP (12x12)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX575F256LT-80V/PT
32-bit Microcontrollers - MCU PIC32MX575F256LT-80V/PT
32-bit Microcontrollers - MCU 256KB 64KBRM USB-OTG CAN 80MHz 10BIT

32-bit Microcontrollers - MCU 256KB 64KBRM USB-OTG CAN 80MHz 10BIT

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MX575F256LT-80V/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MX575F256LT-80V/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MX575F256LT-80V/PT
IC MCU 32BIT 256KB FLASH 100TQFP

IC MCU 32BIT 256KB FLASH 100TQFP

Supplier's Site
Microcontrollers - PIC32MX575F256LT-80V/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX575F256LT-80V/PT
Microcontrollers PIC32MX575F256LT-80V/PT
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-TQFP (12x12)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-TQFP (12x12)

Buy Now Datasheet
Embedded - Microcontrollers - PIC32MX575F256LT-80V/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MX575F256LT-80V/PT
Embedded - Microcontrollers PIC32MX575F256LT-80V/PT
IC MCU 32BIT 256KB FLASH 100TQFP

IC MCU 32BIT 256KB FLASH 100TQFP

Supplier's Site Datasheet
Mcu, 32Bit, 80Mhz, Pic32, Tqfp-100; Product Range Microchip - 47T5556 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 80Mhz, Pic32, Tqfp-100; Product Range Microchip
47T5556
Mcu, 32Bit, 80Mhz, Pic32, Tqfp-100; Product Range Microchip 47T5556
MCU, 32BIT, 80MHZ, PIC32, TQFP-100; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:80MHz; Program Memory Size:256KB; No. of Pins:100Pins RoHS Compliant: Yes

MCU, 32BIT, 80MHZ, PIC32, TQFP-100; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:80MHz; Program Memory Size:256KB; No. of Pins:100Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC32MX575F256LT-80V/PT-ND PIC32MX575F256LT-80V/PT PIC32MX575F256LT-80V/PT PIC32MX575F256LT-80V/PT PIC32MX575F256LT-80V/PT 47T5556
Product Name Microcontrollers 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Mcu, 32Bit, 80Mhz, Pic32, Tqfp-100; Product Range Microchip
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz
Bits Other; A/D 16x10b
RAM 64 KB 64 KB 64 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC841BCPZ62-3 - 911043-ADUC841BCPZ62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 8.38 MHz
RAM 62 KB
View Details
2 suppliers
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
Microcontrollers - CG7869AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers