Microchip Technology, Inc. 32-bit 32BIT 128KB Embedded Microcontroller MCU PIC32MX440F128H-80I/MR

Description
IC MCU 32BIT 128KB FLASH 64VQFN Product overview: PIC32MX440F128H-80I/ MR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX440F128H- 80I/MR can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MCU 32BIT 128KB FLASH 64VQFN Product overview: PIC32MX440F128H-80I/ MR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX440F128H- 80I/MR can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC32MX440F128H-80I/MR is a high-performance 32-bit microcontroller from Quarktwin Technology Ltd., featuring a MIPS32® M4K,Ñ¢ core that operates at a maximum frequency of 80 MHz. It offers 128 KB of Flash memory and 64 KB of SRAM, making it suitable for a variety of applications requiring efficient processing and memory management. This microcontroller supports an operating voltage range of 2.3V to 3.6V and an extended temperature range of -40°C to +105°C, which enhances its reliability in industrial environments. It includes multiple peripherals such as USB 2.0 compliance, hardware DMA, and various communication interfaces including I²C, UART, and SPI. The device also features a 10-bit ADC with up to 16 channels and a real-time clock, providing versatility for complex applications. Debugging capabilities are robust, with support for both a 2-wire interface and a 4-wire JTAG interface, along with hardware-based instruction tracing. The microcontroller is designed for low power consumption with multiple power management modes, making it ideal for battery-operated devices. Overall, the PIC32MX440F128H-80I/MR is a suitable choice for engineers looking for a reliable and feature-rich microcontroller for their projects.

Datasheet Summary
Powered by GS/AI

The PIC32MX440F128H-80I/MR is a high-performance 32-bit microcontroller from Quarktwin Technology Ltd., featuring a MIPS32® M4K,Ñ¢ core that operates at a maximum frequency of 80 MHz. It offers 128 KB of Flash memory and 64 KB of SRAM, making it suitable for a variety of applications requiring efficient processing and memory management. This microcontroller supports an operating voltage range of 2.3V to 3.6V and an extended temperature range of -40°C to +105°C, which enhances its reliability in industrial environments. It includes multiple peripherals such as USB 2.0 compliance, hardware DMA, and various communication interfaces including I²C, UART, and SPI. The device also features a 10-bit ADC with up to 16 channels and a real-time clock, providing versatility for complex applications. Debugging capabilities are robust, with support for both a 2-wire interface and a 4-wire JTAG interface, along with hardware-based instruction tracing. The microcontroller is designed for low power consumption with multiple power management modes, making it ideal for battery-operated devices. Overall, the PIC32MX440F128H-80I/MR is a suitable choice for engineers looking for a reliable and feature-rich microcontroller for their projects.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-PIC32MX440F128H-80I/MR
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-PIC32MX440F128H-80I/MR
IC MCU 32BIT 128KB FLASH 64VQFN Product overview: PIC32MX440F128H-80I/ MR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX440F128H- 80I/MR can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 64VQFN Product overview: PIC32MX440F128H-80I/MR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX440F128H-80I/MR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC32MX440F128H-80I/MR - 930647-PIC32MX440F128H-80I/MR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC32MX440F128H-80I/MR
930647-PIC32MX440F128H-80I/MR
Embedded - Embedded - Microcontrollers - PIC32MX440F128H-80I/MR 930647-PIC32MX440F128H-80I/MR
Manufacturer: Microchip Technology Win Source Part Number: 930647-PIC32MX440F12 8H-80I/MR Series: PIC® 32MX Operating Temperature Range: -40°C ~ 85°C (TA) Features: MIPS32® M4K™ series Microcontroller IC 32-Bit 80MHz 128KB (128K x 8) FLASH 64-VQFN (9x9) Core Processor: MIPS32® M4K™ Speed: 80MHz Package: Tube Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 53 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 2.3V ~ 3.6V Family Name: PIC32MX440 Categories: Integrated Circuits (ICs) Case / Package: 64-VQFN (9x9) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 930647-PIC32MX440F128H-80I/MR
Series: PIC® 32MX
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: MIPS32® M4K™ series Microcontroller IC 32-Bit 80MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)
Core Processor: MIPS32® M4K™
Speed: 80MHz
Package: Tube
Package: 64-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supply Voltage: 2.3V ~ 3.6V
Family Name: PIC32MX440
Categories: Integrated Circuits (ICs)
Case / Package: 64-VQFN (9x9)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - PIC32MX440F128H-80I/MR-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Microcontrollers - PIC32MX440F128H-80I/MR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX440F128H-80I/MR
Microcontrollers PIC32MX440F128H-80I/MR
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Embedded - Microcontrollers - PIC32MX440F128H-80I/MR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MX440F128H-80I/MR
Embedded - Microcontrollers PIC32MX440F128H-80I/MR
IC MCU 32BIT 128KB FLASH 64VQFN

IC MCU 32BIT 128KB FLASH 64VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX440F128H-80I/MR
32-bit Microcontrollers - MCU PIC32MX440F128H-80I/MR
32-bit Microcontrollers - MCU 128KB/32KB USB-OTG 80 MHz 10-b ADC DMA

32-bit Microcontrollers - MCU 128KB/32KB USB-OTG 80 MHz 10-b ADC DMA

Buy Now Datasheet
Mcu, 32Bit, Pic32, 80Mhz, Qfn-64; Product Range Microchip - 11R7233 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Pic32, 80Mhz, Qfn-64; Product Range Microchip
11R7233
Mcu, 32Bit, Pic32, 80Mhz, Qfn-64; Product Range Microchip 11R7233
MCU, 32BIT, PIC32, 80MHZ, QFN-64; Product Range:PIC32 Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:80MHz; Program Memory Size:128KB; No. of Pins:64Pins; IC Case / Package:QFN RoHS Compliant: Yes

MCU, 32BIT, PIC32, 80MHZ, QFN-64; Product Range:PIC32 Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:80MHz; Program Memory Size:128KB; No. of Pins:64Pins; IC Case / Package:QFN RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MX440F128H-80I/MR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MX440F128H-80I/MR
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MX440F128H-80I/MR
IC MCU 32BIT 128KB FLASH 64VQFN

IC MCU 32BIT 128KB FLASH 64VQFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC32MX440F128H-80I/MR 930647-PIC32MX440F128H-80I/MR PIC32MX440F128H-80I/MR-ND PIC32MX440F128H-80I/MR PIC32MX440F128H-80I/MR PIC32MX440F128H-80I/MR 11R7233 PIC32MX440F128H-80I/MR
Product Name 32-bit 32BIT 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC32MX440F128H-80I/MR Microcontrollers Microcontrollers Embedded - Microcontrollers 32-bit Microcontrollers - MCU Mcu, 32Bit, Pic32, 80Mhz, Qfn-64; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit 32 Bit
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
RAM 32 KB 128 KB 32 KB 32 KB 32 KB
ROM Type EEPROM; EEPROM Flash; FLASH Flash Flash; FLASH
Supply Voltage 2.3 to 3.6 volts 2.3 to 3.6 volts 2.3 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC816BCPZ - 911041-ADUC816BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 8 KB
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1120RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details
 - A2C00052938 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Obsolete
Package Type QFP; Other; PG-LQFP-120-801
View Details
3 suppliers