The PIC32MX360F512LT-80I
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 121-TFBGA (10x10)
32-bit Microcontrollers - MCU 512KB Flash 32KB RAM 80MHz 10B ADC DMA
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 121-TFBGA (10x10)
MCU, 32BIT, 80MHZ, XBGA-121; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:512KB; RAM Memory Size:32KB; No. of Pins:121Pins RoHS Compliant: Yes
IC MCU 32BIT 512KB FLSH 121TFBGA
IC MCU 32BIT 512KB FLSH 121TFBGA
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MX360F512LT-80I/BG-ND | PIC32MX360F512LT-80I/BG | PIC32MX360F512LT-80I/BG | 24R7114 | PIC32MX360F512LT-80I/BG | PIC32MX360F512LT-80I/BG |
| Product Name | Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Mcu, 32Bit, 80Mhz, Xbga-121; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz | ||
| Bits | Other; A/D 16x10b | |||||
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | ||
| ROM | 512 KB |