MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-TQFP (14x14)
IC MCU 32BIT 256KB FLASH 100TQFP
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-TQFP (14x14)
MCU, 32BIT, PIC32, 80MHZ, TQFP-100; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:80MHz; Program Memory Size:256KB; No. of Pins:100Pins RoHS Compliant: Yes
IC MCU 32BIT 256KB FLASH 100TQFP
32-bit Microcontrollers - MCU 256KB 64KBRM USB-OTG CAN 80MHz 10BIT
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MX575F256L-80V/PF-ND | PIC32MX575F256L-80V/PF | PIC32MX575F256L-80V/PF | 47T5552 | PIC32MX575F256L-80V/PF | PIC32MX575F256L-80V/PF |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Mcu, 32Bit, Pic32, 80Mhz, Tqfp-100; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz | ||
| Bits | Other; A/D 16x10b | |||||
| RAM | 64 KB | 64 KB | 64 KB | |||
| ROM | 256 KB |