The Microchip PIC32MX3XX/4XX is a high-performance 32-bit microcontroller featuring a MIPS32 M4K core that operates at a maximum frequency of 80 MHz. It offers a performance of 1.56 DMIPS/MHz with single-cycle multiply and high-performance divide capabilities. The device supports a wide operating temperature range of -40°C to +105°C and operates at a voltage range of 2.3V to 3.6V. This microcontroller includes a variety of memory options, with Flash memory sizes ranging from 32K to 512K, plus an additional 12 KB of boot Flash, and SRAM options from 8K to 32K. It is designed with multiple power management modes and features a fail-safe clock monitor mode, configurable watchdog timer, and a prefetch cache module to enhance execution speed. Peripheral capabilities include a USB 2.0-compliant full-speed device controller, up to four hardware DMA channels, multiple I2C and UART modules, and SPI modules. The device also supports a 16-channel 10-bit ADC with a conversion rate of 1000 ksps, and it has robust debugging features including JTAG support and hardware-based instruction trace. The PIC32MX3XX/4XX is pin-compatible with most PIC24 and dsPIC DSC devices, making it suitable for a range of applications requiring high performance and flexibility.
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-VQFN (9x9)
MICROCONTROLLER MCU, 32 BIT, PIC32, 80MHZ, QFN-64; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:512KB; RAM Memory Size:32KB; ADC Channels:16 RoHS Compliant: Yes
32-bit Microcontrollers - MCU 512KB/32KB USB-OTG 80 MHz 10-b ADC DMA
IC MCU 32BIT 512KB FLASH 64VQFN
IC MCU 32BIT 512KB FLASH 64VQFN
IC MCU 32BIT 512KB FLASH 64VQFN
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-VQFN (9x9)
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MX440F512H-80I/MR-ND | 25R8376 | PIC32MX440F512H-80I/MR | PIC32MX440F512H-80I/MR | PIC32MX440F512H-80I/MR | PIC32MX440F512H-80I/MR | PIC32MX440F512H-80I/MR |
| Product Name | Microcontrollers | Microcontroller Mcu, 32 Bit, Pic32, 80Mhz, Qfn-64; Product Range Microchip | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz | ||
| Bits | Other; A/D 16x10b | ||||||
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | 32 KB | ||
| ROM | 512 KB |