U.S. Plastic Corporation Venture ll Safety Glasses 2260

Description
The Venture II showcases the maximum safeguard against eye injuries. The extraordinary 9.75 curved lenses provide more than 180 degrees of coverage, without the distraction of seams or traditional type sideshields. This almost frameless design creates a spectacle that weighs only 27 grams per pair. The Venture II also introduces the special "nose-buds" that secure the glass to your face without slipping, while providing a pillow soft fit. Fully adjustable temples-4 different size settings. Meets ANSI Z87.1 requirements. Lenses filter 99% of all harmful UV light.
Description
The Venture II showcases the maximum safeguard against eye injuries. The extraordinary 9.75 curved lenses provide more than 180 degrees of coverage, without the distraction of seams or traditional type sideshields. This almost frameless design creates a spectacle that weighs only 27 grams per pair. The Venture II also introduces the special "nose-buds" that secure the glass to your face without slipping, while providing a pillow soft fit. Fully adjustable temples-4 different size settings. Meets ANSI Z87.1 requirements. Lenses filter 99% of all harmful UV light.

Suppliers

Company
Product
Description
Supplier Links
Venture ll Safety Glasses - 2260 - U.S. Plastic Corporation
Lima, OH, USA
Venture ll Safety Glasses
2260
Venture ll Safety Glasses 2260
The Venture II showcases the maximum safeguard against eye injuries. The extraordinary 9.75 curved lenses provide more than 180 degrees of coverage, without the distraction of seams or traditional type sideshields. This almost frameless design creates a spectacle that weighs only 27 grams per pair. The Venture II also introduces the special "nose-buds" that secure the glass to your face without slipping, while providing a pillow soft fit. Fully adjustable temples-4 different size settings. Meets ANSI Z87.1 requirements. Lenses filter 99% of all harmful UV light.

The Venture II showcases the maximum safeguard against eye injuries. The extraordinary 9.75 curved lenses provide more than 180 degrees of coverage, without the distraction of seams or traditional type sideshields. This almost frameless design creates a spectacle that weighs only 27 grams per pair. The Venture II also introduces the special "nose-buds" that secure the glass to your face without slipping, while providing a pillow soft fit. Fully adjustable temples-4 different size settings. Meets ANSI Z87.1 requirements. Lenses filter 99% of all harmful UV light.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Eyewear
Product Number 2260
Product Name Venture ll Safety Glasses
Unlock Full Specs
to access all available technical data

Similar Products

Luxor Protective Eyewear - 697516 - MSA Safety
Specs
Type Glasses
Application Chemical; Dust/Fiber; Electrical; Oil Resistant; Radiation
Industry Building & Construction; Labratory; Mining; Utilities; Agriculture
View Details