TE Connectivity Datasheets for Shrink Tubing
Heat shrink tubing conforms to the size and shape of wires, connections, open coils, and other electrically conductive elements to insulate and protect them from adverse environmental conditions.
Shrink Tubing: Learn more
| Product Name | Notes |
|---|---|
| Body Features Adhesive Pre-Coat : No Industry Standards Government Qualified : No Product Type Features Sealing Sleeve Product Type : Molded Part | |
| Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 100 Material Code : 100 Configuration Features Lipped : No Other Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures... | |
| Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 100 Material Code : 100 Configuration Features Lipped : Yes Other Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures... | |
| Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 10 Material Code : 4 Configuration Features Lipped : No Other Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape... | |
| Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 200 Material : Modified Fluoro-Elastomer Material Code : 12 Configuration Features Lipped : Yes Dimensions Cable Diameter Range : 16.8 - 38 MM [.661... | |
| Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 100 Material : Low Fire Hazard Material Material Code : 100 Configuration Features Lipped : No Other Adhesive Options : /86 Precoat Adhesive... | |
| Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 100 Material : Low Fire Hazard Material Material Code : 100 Configuration Features Lipped : Yes Dimensions Cable Diameter Range : 15.7 -... | |
| Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 10 Material : Polyolefin Flexible Modified Material Code : 4 Configuration Features Lipped : Yes Dimensions Cable Diameter Range : 18.8 - 33.7 MM | |
| Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 10 Material : Polyolefin Flexible Modified Material Code : 4 Configuration Features Lipped : Yes Dimensions Connector or Backshell Outside Diameter : .71... | |
| Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 10 Material : Polyolefin Flexible Modified Material Code : 4 Configuration Features Lipped : Yes Dimensions Connector or Backshell Outside Diameter : 22 MM ,... | |
| Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 20 Material : Modified Fluoro-Elastomer Material Code : 51 Configuration Features Lipped : Yes Other Adhesive Options : /86 Precoat Fluid & Chemical... | |
| Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 25 Material : Fluid Resistant Modified Elastomer Material Code : 25 Configuration Features Lipped : Yes Dimensions Connector or Backshell Outside Diameter :... | |
| Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 25 Material : Fluid Resistant Modified Elastomer Material Code : 25 Configuration Features Lipped : Yes Other Adhesive Options : /225 Precoat Fluid... | |
| Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 25 Material : Fluid Resistant Modified Elastomer Material Code : 25 Configuration Features Lipped : Yes Other Adhesive Options : /86 Precoat Fluid... | |
| Body Features Flexibility : Flexible Fluid Type : Brake Fluid, Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 1.17 MM [.046 INCH ] Recovered... | |
| Body Features Flexibility : Flexible Fluid Type : Brake Fluid, Water Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 1.17 MM [.046 INCH ] Recovered... | |
| Body Features Flexibility : Flexible Fluid Type : Chemicals/Solvents, Hydraulic Fluid, Lubricating Oil, Brake Fluid, Water, Aviation Fuel Primary Product Color : White Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions... | |
| Body Features Flexibility : Flexible Fluid Type : Chemicals/Solvents, Water Primary Product Color : Clear Primary Product Material : Polytetrafluoroethyl ene (PTFE) Shrink Ratio : 3.2:1 Dimensions Expanded Inside Diameter (Min) : 63.5 MM [2.5 INCH ] Recovered Inside... | |
| Body Features Flexibility : Flexible Fluid Type : Diesel Fuel, Lubricating Oil, Hydraulic Fluid, Battery Acid, Antifreeze Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded... | |
| Body Features Flexibility : Flexible Fluid Type : Gasoline, Hydraulic Fluid, Lubricating Oil, Water Primary Product Color : Orange Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) :... | |
| Body Features Flexibility : Flexible Fluid Type : Gasoline, Hydraulic Fluid, Lubricating Oil Primary Product Color : Blue Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 9 MM | |
| Body Features Flexibility : Flexible Fluid Type : Gasoline, Hydraulic Fluid, Lubricating Oil Primary Product Color : Yellow/Green Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 4.8 MM | |
| Body Features Flexibility : Flexible Fluid Type : Gasoline, Hydraulic Fluid, Water, Lubricating Oil Primary Product Color : Violet Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) :... | |
| Body Features Flexibility : Flexible Fluid Type : Gasoline, Lubricating Oil, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 19 MM | |
| Body Features Flexibility : Flexible Fluid Type : Gasoline, Lubricating Oil, Hydraulic Fluid Primary Product Color : Blue Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 19 MM | |
| Body Features Flexibility : Flexible Fluid Type : Gasoline, Water, Hydraulic Fluid, Lubricating Oil Primary Product Color : Brown Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) :... | |
| Body Features Flexibility : Flexible Fluid Type : Gasoline, Water, Hydraulic Fluid, Lubricating Oil Primary Product Color : Gray Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) :... | |
| Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Brake Fluid, Water, Lubricating Oil, Chemicals/Solvents, Aviation Fuel Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 2:1 Dimensions Cut... | |
| Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Gasoline, Lubricating Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 3 MM | |
| Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Gasoline, Lubricating Oil Primary Product Color : Green Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 6 MM | |
| Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Gasoline, Lubricating Oil Primary Product Color : Yellow/Green Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 25.4 MM | |
| Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Lubricating Oil, Gasoline, Water Primary Product Color : Blue Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) :... | |
| Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Water, Gasoline, Lubricating Oil Primary Product Color : Blue Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) :... | |
| Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Antifreeze, Hydraulic Fluid, Battery Acid, Diesel Fuel Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded... | |
| Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Gasoline, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 3 MM | |
| Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Hydraulic Fluid, Aviation Fuel, Water Primary Product Color : Black Primary Product Material : Crosslinked Fluoropolymer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) :... | |
| Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Hydraulic Fluid, Gasoline Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 19 MM | |
| Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Hydraulic Fluid, Gasoline Primary Product Color : Blue Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 39 MM | |
| Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Hydraulic Fluid, Gasoline Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 9.5 MM | |
| Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Hydraulic Fluid, Gasoline Primary Product Color : Yellow/Green Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 9.5 MM | |
| Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Hydraulic Fluid, Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 6.35 MM | |
| Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Water, Gasoline, Hydraulic Fluid Primary Product Color : Brown Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) :... | |
| Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Water, Hydraulic Fluid Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 19.05 MM | |
| Body Features Flexibility : Flexible Fluid Type : Medical Fluids, Water Primary Product Color : White Primary Product Material : Medical Grade Crosslinked Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 3.18 MM [.125 INCH ]... | |
| Body Features Flexibility : Flexible Fluid Type : Unleaded Gasoline Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 264 MM [10.394 INCH ] Expanded Inside Diameter (Min) :... | |
| Body Features Flexibility : Flexible Fluid Type : Water, Gasoline, Hydraulic Fluid, Lubricating Oil Primary Product Color : Gray Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) :... | |
| Body Features Flexibility : Flexible Fluid Type : Water, Hydraulic Fluid, Lubricating Oil Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 19.05 MM | |
| Body Features Flexibility : Flexible Fluid Type : Water, Lubricating Oil, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 50.8 MM [2 INCH ] Expanded... | |
| Body Features Flexibility : Flexible Fluid Type : Water, Medical Fluids Primary Product Color : Black Primary Product Material : Medical Grade Crosslinked Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 4.75 MM [.187 INCH ]... | |
| Body Features Flexibility : Flexible Fluid Type : Water, Medical Fluids Primary Product Color : Clear Primary Product Material : Medical Grade Crosslinked Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 2.36 MM [.093 INCH ]... | |
| Body Features Flexibility : Flexible Fluid Type : Water, Medical Fluids Primary Product Color : White Primary Product Material : Medical Grade Crosslinked Fluoropolymer Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 3.18 MM [.062 INCH ]... | |
| Body Features Flexibility : Flexible Lining Type : Adhesive Material Code : 3 Material Systems Code : 10 Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Sealant Type : Anti-Flux Shrink Ratio : 2:1 Configuration... | |
| Body Features Flexibility : Flexible Material Code : 25 Material Systems Code : 25 Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Sealant Type : None Shrink Ratio : 2:1 Configuration Features Adhesive Requirement :... | |
| Body Features Flexibility : Flexible Material Code : 25 Material Systems Code : 25 Primary Product Color : Black Primary Product Material : Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Dimensions Expanded Inside... | |
| Body Features Flexibility : Flexible Primary Product Color : Amber Primary Product Material : Polyethylene/Polyest er Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable... | |
| Body Features Flexibility : Flexible Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Dimensions Expanded Inside Diameter (Min) : 1.6 MM [.063 INCH ] Product Length : 1220 MM [48.031 INCH ] Recovered Inside Diameter (Max) : 1 MM | |
| Body Features Flexibility : Flexible Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Dimensions Expanded Inside Diameter (Min) : 1.6 MM [.063 INCH ] Recovered Inside Diameter (Max) : 1 MM [.039 INCH ] Tubing Size Range :... | |
| Body Features Flexibility : Flexible Primary Product Color : Black Primary Product Material : Polyethylene/Polyest er Shrink Ratio : 3:1 Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method :... | |
| Body Features Flexibility : Flexible Primary Product Material : Adhesive Dimensions Product Length : 8 MM [.314 INCH ] Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Piece Product Availability... | |
| Body Features Flexibility : Semi-Flexible Fluid Type : Gasoline, Engine Oil, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 39 MM | |
| Body Features Flexibility : Semi-Flexible Fluid Type : Gasoline, Hydraulic Fluid, Engine Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 6.4 MM | |
| Body Features Flexibility : Semi-Flexible Fluid Type : Gasoline, Hydraulic Fluid, Engine Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 9 MM | |
| Body Features Flexibility : Semi-Flexible Fluid Type : Hydraulic Fluid, Engine Oil, Gasoline Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 12 MM | |
| Body Features Flexibility : Semi-Flexible Fluid Type : Hydraulic Fluid, Gasoline, Engine Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 39 MM | |
| Body Features Flexibility : Semi-Flexible Fluid Type : Hydraulic Fluid, Gasoline, Engine Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 6 MM | |
| Body Features Flexibility : Semi-Flexible Fluid Type : Unleaded Gasoline Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Dimensions Cut Length : 1220 MM [48.031 INCH ] Expanded Inside Diameter (Min) : 15 MM [.59 INCH ] Recovered... | |
| Body Features Flexibility : Semi-Flexible Fluid Type : Unleaded Gasoline Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Dimensions Cut Length : 147 MM [5.79 INCH ] Expanded Inside Diameter (Min) : 19 MM [.748 INCH ] Recovered... | |
| Body Features Flexibility : Semi-Flexible Fluid Type : VDE 0370 Oil, Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 1000 MM [39.37 INCH ] Expanded Inside... | |
| Body Features Flexibility : Semi-Flexible Fluid Type : VDE 0370 Oil, Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 25 MM [.984 INCH ]... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Brake Fluid, Aviation Fuel, Military Decontaminating Agents, Diesel Fuel, De-Icing Fluid, Chemicals/Solvents, Hydraulic Fluid, Lubricating Oil, Water Material Systems Code : 300 Primary Product Color :... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Brake Fluid, Chemicals/Solvents, Water Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 2.5:1 Dimensions Cut Length : 25.4 MM [1 INCH ] Expanded Inside Diameter... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Brake Fluid, Engine Cleaner, Windshield Washer Fluid, Transmission Fluid, Lubricating Oil, Engine Coolant, Diesel Fuel, Water, Gasoline Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Brake Fluid, Gasoline, Lubricating Oil, Engine Coolant, Diesel Fuel, Water, Windshield Washer Fluid, Engine Cleaner, Transmission Fluid Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Brake Fluid, Lubricating Oil, Aviation Fuel, De-Icing Fluid, Chemicals/Solvents, Military Decontaminating Agents, Hydraulic Fluid, Water, Diesel Fuel Material Systems Code : 300 Primary Product Color :... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Brake Fluid, Transmission Fluid, Engine Cleaner, Gasoline, Diesel Fuel, Water, Windshield Washer Fluid, Engine Coolant, Lubricating Oil Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Brake Fluid, Water, Aviation Fuel, Hydraulic Fluid, Lubricating Oil Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Cut... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Brake Fluid, Water, Windshield Washer Fluid, Lubricating Oil, Gasoline, Engine Coolant, Diesel Fuel, Transmission Fluid, Engine Cleaner Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Brake Fluid, Windshield Washer Fluid, Engine Cleaner, Transmission Fluid, Lubricating Oil, Water, Engine Coolant, Gasoline, Diesel Fuel Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Brake Fluid, Windshield Washer Fluid, Lubricating Oil, Transmission Fluid, Diesel Fuel, Engine Coolant, Gasoline, Water, Engine Cleaner Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Diesel Fuel, Brake Fluid, Windshield Washer Fluid, Lubricating Oil, Engine Coolant, Engine Cleaner, Water, Gasoline, Transmission Fluid Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Diesel Fuel, Engine Cleaner, Windshield Washer Fluid, Engine Coolant, Transmission Fluid, Water, Gasoline, Brake Fluid, Lubricating Oil Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Diesel Fuel, Gasoline, Engine Coolant, Transmission Fluid, Lubricating Oil, Water, Brake Fluid, Windshield Washer Fluid, Engine Cleaner Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Diesel Fuel, Water, Brake Fluid, Lubricating Oil, Engine Coolant, Transmission Fluid, Gasoline, Engine Cleaner, Windshield Washer Fluid Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Engine Cleaner, Brake Fluid, Engine Coolant, Transmission Fluid, Diesel Fuel, Gasoline, Lubricating Oil, Water, Windshield Washer Fluid Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Engine Cleaner, Diesel Fuel, Windshield Washer Fluid, Lubricating Oil, Gasoline, Engine Coolant, Water, Transmission Fluid, Brake Fluid Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Engine Cleaner, Lubricating Oil, Water, Engine Coolant, Brake Fluid, Transmission Fluid, Windshield Washer Fluid, Diesel Fuel, Gasoline Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Engine Cleaner, Transmission Fluid, Engine Coolant, Water, Lubricating Oil, Diesel Fuel, Gasoline, Windshield Washer Fluid, Brake Fluid Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Engine Coolant, Diesel Fuel, Transmission Fluid, Gasoline, Brake Fluid, Water, Windshield Washer Fluid, Lubricating Oil, Engine Cleaner Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Engine Coolant, Gasoline, Engine Cleaner, Brake Fluid, Diesel Fuel, Water, Transmission Fluid, Lubricating Oil, Windshield Washer Fluid Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Engine Coolant, Transmission Fluid, Diesel Fuel, Windshield Washer Fluid, Engine Cleaner, Gasoline, Brake Fluid, Lubricating Oil, Water Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Engine Coolant, Transmission Fluid, Engine Cleaner, Lubricating Oil, Gasoline, Water, Windshield Washer Fluid, Diesel Fuel, Brake Fluid Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Engine Coolant, Windshield Washer Fluid, Transmission Fluid, Lubricating Oil, Water, Brake Fluid, Diesel Fuel, Engine Cleaner, Gasoline Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Gasoline, Engine Cleaner, Lubricating Oil, Water, Windshield Washer Fluid, Brake Fluid, Transmission Fluid, Engine Coolant, Diesel Fuel Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Gasoline, Engine Cleaner, Water, Windshield Washer Fluid, Lubricating Oil, Engine Coolant, Transmission Fluid, Brake Fluid, Diesel Fuel Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Gasoline, Transmission Fluid, Windshield Washer Fluid, Brake Fluid, Lubricating Oil, Water, Diesel Fuel, Engine Coolant, Engine Cleaner Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Lubricating Oil, Water, Engine Cleaner, Windshield Washer Fluid, Gasoline, Diesel Fuel, Transmission Fluid, Brake Fluid, Engine Coolant Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Lubricating Oil, Windshield Washer Fluid, Brake Fluid, Engine Cleaner, Transmission Fluid, Engine Coolant, Water, Gasoline, Diesel Fuel Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Transmission Fluid, Gasoline, Lubricating Oil, Engine Coolant, Windshield Washer Fluid, Diesel Fuel, Brake Fluid, Engine Cleaner, Water Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Water, Diesel Fuel, ASTM Fuel C, ASTM #3 Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Water, Engine Cleaner, Lubricating Oil, Gasoline, Diesel Fuel, Brake Fluid, Transmission Fluid, Windshield Washer Fluid, Engine Coolant Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Water, Medical Fluids Primary Product Color : Black Primary Product Material : Medical Grade Crosslinked Fluoropolymer Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 1.5 MM [.06 INCH ]... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Water, Medical Fluids Primary Product Color : Black Primary Product Material : Medical Grade Crosslinked Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 10 MM [.4 INCH ]... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Water, Medical Fluids Primary Product Color : Clear Primary Product Material : Medical Grade Crosslinked Fluoropolymer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 6.4 MM [.252 INCH ]... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Water, Medical Fluids Primary Product Color : Clear Primary Product Material : Medical Grade Crosslinked Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : .64 MM [.025 INCH ]... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Water, Typical Automotive Fluids Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 5.7 MM [.224 INCH ]... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Water, VDE 0370 Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 10 MM [.394 INCH ]... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Water, VDE 0370 Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 63 MM [2.48 INCH ]... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Water Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 5.72 MM [.225 INCH ] Product Length : 60 MM | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Windshield Washer Fluid, Engine Coolant, Diesel Fuel, Gasoline, Lubricating Oil, Engine Cleaner, Brake Fluid, Water, Transmission Fluid Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Windshield Washer Fluid, Gasoline, Brake Fluid, Lubricating Oil, Diesel Fuel, Engine Cleaner, Water, Engine Coolant, Transmission Fluid Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Windshield Washer Fluid, Transmission Fluid, Brake Fluid, Engine Coolant, Gasoline, Water, Engine Cleaner, Lubricating Oil, Diesel Fuel Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Windshield Washer Fluid, Transmission Fluid, Gasoline, Water, Engine Coolant, Lubricating Oil, Engine Cleaner, Diesel Fuel, Brake Fluid Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Windshield Washer Fluid, Water, Engine Coolant, Transmission Fluid, Gasoline, Engine Cleaner, Brake Fluid, Lubricating Oil, Diesel Fuel Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Semi-Rigid Lining Type : Adhesive Primary Product Color : Clear Primary Product Material : Crosslinked Polyolefin Sealant Type : Anti-Flux Shrink Ratio : 4:1 Configuration Features Adhesive Requirement : Adhesive Precoat Modification : B8... | |
| Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 10.85 MM [.427 INCH ] Product Length : 40 MM [1.57 INCH ] Recovered Inside... | |
| Body Features Flexibility : Very Flexible Fluid Type : (ATF) Automatic Transmission Fluid, Motor Oil, Antifreeze, Diesel Fuel, Brake Fluid, Unleaded Gasoline, Power Steering Fluid Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Antifreeze, Battery Acid, Water, Lubricating Oil, Hydraulic Fluid, Gasoline, Diesel Fuel Primary Product Color : Blue Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Antifreeze, Brake Fluid, Car Wash Detergent, Battery Acid, Hydraulic Fluid, Lubricating Oil, Diesel Fuel, Unleaded Gasoline Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Antifreeze, Brake Fluid, Hydraulic Fluid, Lubricating Oil, Battery Acid, Unleaded Gasoline, Car Wash Detergent, Diesel Fuel Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Antifreeze, Unleaded Gasoline, Diesel Fuel, Battery Acid, Hydraulic Fluid, Brake Fluid, Car Wash Detergent, Lubricating Oil Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Aviation Fuel, Hydraulic Fluid, Lubricating Oil, Water, Chemicals/Solvents Material Systems Code : 200 Primary Product Color : Black Primary Product Material : Crosslinked Fluoroelastomer Shrink Ratio :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Aviation Fuel, Water, Hydraulic Fluid, Chemicals/Solvents, Lubricating Oil Material Systems Code : 200 Primary Product Color : Black Primary Product Material : Crosslinked Fluoroelastomer Shrink Ratio :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Battery Acid, Diesel Fuel, Lubricating Oil, Antifreeze, Gasoline, Hydraulic Fluid, Water Primary Product Color : White Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Battery Acid, Lubricating Oil, Brake Fluid, Hydraulic Fluid, Unleaded Gasoline, Diesel Fuel, Car Wash Detergent, Antifreeze Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Car Wash Detergent, Brake Fluid, Hydraulic Fluid, Unleaded Gasoline, Antifreeze, Lubricating Oil, Battery Acid, Diesel Fuel Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Car Wash Detergent, Unleaded Gasoline, Hydraulic Fluid, Diesel Fuel, Brake Fluid, Lubricating Oil, Antifreeze, Battery Acid Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : De-Icing Fluid, Diesel Fuel, Lubricating Oil, Water, Brake Fluid, Chemicals/Solvents, Isopropyl Alcohol, Hydraulic Fluid, Aviation Fuel Material Systems Code : 20 Primary Product Color :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Diesel Fuel, Water, Battery Acid, Gasoline, Hydraulic Fluid, Lubricating Oil, Antifreeze Primary Product Color : White Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Diesel Fuel, Water, Gasoline, Lubricating Oil, Antifreeze, Hydraulic Fluid, Battery Acid Primary Product Color : Yellow Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Hydraulic Fluid, Aviation Fuel, Chemicals/Solvents, Lubricating Oil, De-Icing Fluid, Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1... | |
| Body Features Flexibility : Very Flexible Fluid Type : Hydraulic Fluid, Aviation Fuel, Water, Brake Fluid, Diesel Fuel, Lubricating Oil Material Systems Code : 25 Primary Product Color : Black Primary Product Material : Crosslinked... | |
| Body Features Flexibility : Very Flexible Fluid Type : Hydraulic Fluid, Chemicals/Solvents, Aviation Fuel, De-Icing Fluid, Lubricating Oil, Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1... | |
| Body Features Flexibility : Very Flexible Fluid Type : Hydraulic Fluid, Gasoline, Lubricating Oil, Water, Battery Acid, Antifreeze, Diesel Fuel Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Hydraulic Fluid, Lubricating Oil, Chemicals/Solvents, Water, Aviation Fuel Material Systems Code : 200 Primary Product Color : Black Primary Product Material : Crosslinked Fluoroelastomer Shrink Ratio :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Hydraulic Fluid, Lubricating Oil, Diesel Fuel, Antifreeze, Water, Battery Acid, Gasoline Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Hydraulic Fluid, Water, Antifreeze, Diesel Fuel, Gasoline, Lubricating Oil, Battery Acid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Hydraulic Fluid, Water, Diesel Fuel, Battery Acid, Antifreeze, Lubricating Oil, Gasoline Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Hydraulic Fluid, Water, Gasoline, Diesel Fuel, Antifreeze, Battery Acid, Lubricating Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Lubricating Oil, Battery Acid, Water, Antifreeze, Gasoline, Diesel Fuel, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Unleaded Gasoline, Battery Acid, Brake Fluid, Car Wash Detergent, Diesel Fuel, Hydraulic Fluid, Antifreeze, Lubricating Oil Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Unleaded Gasoline, Battery Acid, Lubricating Oil, Car Wash Detergent, Hydraulic Fluid, Diesel Fuel, Brake Fluid, Antifreeze Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Unleaded Gasoline, Battery Acid, Lubricating Oil, Diesel Fuel, Antifreeze, Car Wash Detergent, Brake Fluid, Hydraulic Fluid Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Unleaded Gasoline, Car Wash Detergent, Battery Acid, Diesel Fuel, Lubricating Oil, Antifreeze, Brake Fluid, Hydraulic Fluid Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Unleaded Gasoline, Car Wash Detergent, Lubricating Oil, Antifreeze, Brake Fluid, Battery Acid, Diesel Fuel, Hydraulic Fluid Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Water, Battery Acid, Gasoline, Lubricating Oil, Diesel Fuel, Hydraulic Fluid, Antifreeze Primary Product Color : White Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 5.3:1 Dimensions Cut Length (INCH) : 10 Expanded Inside Diameter (Min) :... | |
| Body Features Flexibility : Very Flexible Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 5.6:1 Dimensions Expanded Inside Diameter (Min) : 50.8 MM [2 INCH ] Heat Shrink Tubing Size Range : 9.5... | |
| Body Features Flexibility : Very Flexible Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 12.7 MM [.5 INCH ] Recovered Inside Diameter (Max) : 6 MM | |
| Body Features Flexibility : Very Flexible Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 2.1 MM [.083 INCH ] Recovered Inside Diameter (Max) : .75 MM | |
| Body Features Material Code : 100 Material Systems Code : 100 Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : No Housing Features Body Orientation : Straight Other Adhesive Code : 180 Molded Part Shape Code :... | |
| Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : No Dimensions Compatible Cable Diameter (Max) : 10 MM ,... | |
| Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : No Dimensions Compatible Cable Diameter (Max) : 11 MM ,... | |
| Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : No Dimensions Compatible Cable Diameter (Max) : 26 MM ,... | |
| Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : No Dimensions Compatible Cable Diameter Range : 10.2... | |
| Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : No Dimensions Expanded Inside Diameter (Min) : 22.6 MM | |
| Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : No Dimensions Expanded Inside Diameter (Min) : 31 MM | |
| Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 12 MM ,... | |
| Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 16 MM ,... | |
| Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 26 MM ,... | |
| Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 5 MM ,... | |
| Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 7 MM ,... | |
| Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 9 MM ,... | |
| Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter Range : 10.4... | |
| Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Expanded Inside Diameter (Min) : 25.7 MM | |
| Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Expanded Inside Diameter (Min) : 28.4 MM | |
| Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Expanded Inside Diameter (Min) : 36 MM | |
| Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3 Dimensions Inside Diameter Range... | |
| Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 4 Dimensions Inside Diameter Range... | |
| Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) :... | |
| Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 3 Dimensions Inside Diameter... | |
| Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Lipped : Yes Housing Features Body Orientation : Straight Other Molded Part Shape Code :... | |
| Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Semi-flexible ZEROHAL Polyolefin Configuration Features Adhesive Requirement : Adhesive Purchased Separately Housing Features Body Orientation : Right Angle Other Adhesive... | |
| Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Semi-flexible ZEROHAL Polyolefin Configuration Features Adhesive Requirement : Adhesive Purchased Separately Housing Features Body Orientation : Straight Other Adhesive Code :... | |
| Body Features Material Code : 125 Material Systems Code : 300 Primary Product Material : Modified Fluoropolymer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches & Legs : 3 Dimensions Inside Diameter... | |
| Body Features Material Code : 125 Material Systems Code : 300 Primary Product Material : Modified Fluoropolymer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 3 Dimensions Inside Diameter Range (Body) :... | |
| Body Features Material Code : 12 Material Systems Code : 200 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Expanded Inside Diameter (Min) : 42 MM [1.65 INCH ] Housing... | |
| Body Features Material Code : 12 Material Systems Code : 200 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Expanded Inside Diameter (Min) : 24 MM [.945 INCH ]... | |
| Body Features Material Code : 12 Material Systems Code : 200 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 3 Dimensions Inside Diameter Range (Body) :... | |
| Body Features Material Code : 12 Material Systems Code : 200 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Lipped : Yes Housing Features Body Orientation : Straight Other Molded Part Shape Code : 202 Usage... | |
| Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Housing Features Body Orientation : Right Angle Other Adhesive... | |
| Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Housing Features Body Orientation : Straight Other Adhesive Code :... | |
| Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : No Dimensions Compatible Cable Diameter (Max) : 38 MM ,... | |
| Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : No Dimensions Compatible Cable Diameter (Max) : 6 MM ,... | |
| Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : No Dimensions Expanded Inside Diameter (Min) : 29.5 MM | |
| Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : No Housing Features Body Orientation : Right Angle... | |
| Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 10 MM ,... | |
| Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 14 MM ,... | |
| Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 18 MM ,... | |
| Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 3.5 MM ,... | |
| Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 4 MM ,... | |
| Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 5 MM ,... | |
| Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 6 MM ,... | |
| Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 7 MM ,... | |
| Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 8 MM ,... | |
| Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter Range : 18.8... | |
| Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter Range : 28.2... | |
| Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Expanded Inside Diameter (Min) : 16.5 MM | |
| Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Expanded Inside Diameter (Min) : 30 MM | |
| Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Expanded Inside Diameter (Min) : 34.2 MM | |
| Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Expanded Inside Diameter (Min) : 44 MM | |
| Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches & Legs : 3 Other Adhesive... | |
| Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3 Dimensions Inside Diameter Range... | |
| Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : No Dimensions Expanded Inside Diameter (Min) :... | |
| Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter Range :... | |
| Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Lipped : Yes Housing Features Body Orientation : Right Angle Other Molded Part Shape... | |
| Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Housing Features Body Orientation : Right Angle Other Adhesive... | |
| Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Housing Features Body Orientation : Straight Other Adhesive Code :... | |
| Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : No Dimensions Compatible Cable Diameter (Max) : 11 MM , 16 MM ,... | |
| Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 10 MM , 7 MM ,... | |
| Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 10 MM , 8 MM ,... | |
| Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 11 MM , 8 MM ,... | |
| Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 20 MM , 22 MM ,... | |
| Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 22 MM , 20 MM ,... | |
| Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches & Legs : 5 Dimensions Inside Diameter... | |
| Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3 Dimensions Inside Diameter Range (Body) :... | |
| Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 4 Dimensions Inside Diameter Range (Body) :... | |
| Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter Range : 17.8... | |
| Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Precoat Housing Features Body Orientation : Right Angle Other Adhesive Code :... | |
| Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : No Dimensions Compatible Cable Diameter (Max) : 5 MM , 6 MM | |
| Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 3 MM , 2.3 MM ,... | |
| Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 3.5 MM , 3 MM ,... | |
| Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Expanded Inside Diameter (Min) : 24 MM [.945 INCH ]... | |
| Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Housing Features Body Orientation : Straight Other Adhesive... | |
| Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches & Legs : 3 Dimensions Inside Diameter... | |
| Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3 Dimensions Inside Diameter Range (Body) :... | |
| Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Lipped : Yes Housing Features Body Orientation : Straight Other Molded Part Shape Code : 202... | |
| Body Features Material Code : 50 Material Systems Code : 30 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Expanded Inside Diameter (Min) : 22.4 MM | |
| Body Features Material Code : 50 Material Systems Code : 30 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 3 Dimensions Inside Diameter... | |
| Body Features Material Code : 50 Material Systems Code : 30 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 4 Dimensions Inside Diameter... | |
| Body Features Material Code : 51 Material Systems Code : 20 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 18 MM , 16 MM , 14 MM ,... | |
| Body Features Material Code : 51 Material Systems Code : 20 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 20 MM , 22 MM , 14 MM ,... | |
| Body Features Material Code : 51 Material Systems Code : 20 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 20 MM , 26 MM , 24 MM ,... | |
| Body Features Material Code : 51 Material Systems Code : 20 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter Range : 13.2 - 27.2 MM | |
| Body Features Material Code : 51 Material Systems Code : 20 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 26 MM , 30 MM ,... | |
| Body Features Material Code : 51 Material Systems Code : 20 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 3 Dimensions Inside Diameter Range (Body) :... | |
| Body Features Material Code : 51 Material Systems Code : 20 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Lipped : Yes Housing Features Body Orientation : Straight Other Molded Part Shape Code : 202 Usage... | |
| Body Features Material Code : 71 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 10 MM , 12 MM ,... | |
| Body Features Material Code : 71 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 8 MM , 6 MM ,... | |
| Body Features Material Code : 71 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Housing Features Body Orientation : Right Angle Other... | |
| Body Features Material Code : 71 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Housing Features Body Orientation : Straight Other Adhesive... | |
| Body Features Material Code : 71 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 4 Dimensions Inside Diameter Range (Body) :... | |
| Body Features Material Code : 71 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 3 Dimensions Inside Diameter Range... | |
| Body Features Primary Product Color : Amber Dimensions Expanded Inside Diameter (Min) : 4.06 MM [160 INCH ] Packaging Features Packaging Method : Box Product Type Features Product Family : SAS Wall Type : Single | |
| Body Features Primary Product Material : Copper Primary Product Plating Material : Nickel Dimensions Product Length : 50 M [164.04 FT ] Weight (Nominal) (KGKM) : 95 Electrical Characteristics DC Resistance (Nominal) (MOHM) : 2.35 Other Braid Coverage... |
| << Prev | Next >> |