TE Connectivity Heat Shrink Tubing 1077626006

Description
Body Features Flexibility : Very Flexible Fluid Type : Battery Acid, Lubricating Oil, Brake Fluid, Hydraulic Fluid, Unleaded Gasoline, Diesel Fuel, Car Wash Detergent, Antifreeze Primary Product Color : Black Primary Product Material : Polyethylene/Polyest er Shrink Ratio : 2:1 Dimensions Cut Length : 125 MM  [4.921 INCH ] Expanded Inside Diameter (Min) : 25 MM  [.984 INCH ] Heat Shrink Tubing Size Range : 12 - 25 MM  [.472 - .984 INCH ] Recovered Inside Diameter (Max) : 12 MM  [.472 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : HFT5000 Wall Material Type : Fiber & Fabric Usage Conditions Fluid Resistance : None Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Mechanical Damage, Cut-Through, Abrasion Operating Temperature Range (DEGC) : -40 - 125 Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 80
Request a Quote
Description
Body Features Flexibility : Very Flexible Fluid Type : Battery Acid, Lubricating Oil, Brake Fluid, Hydraulic Fluid, Unleaded Gasoline, Diesel Fuel, Car Wash Detergent, Antifreeze Primary Product Color : Black Primary Product Material : Polyethylene/Polyest er Shrink Ratio : 2:1 Dimensions Cut Length : 125 MM  [4.921 INCH ] Expanded Inside Diameter (Min) : 25 MM  [.984 INCH ] Heat Shrink Tubing Size Range : 12 - 25 MM  [.472 - .984 INCH ] Recovered Inside Diameter (Max) : 12 MM  [.472 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : HFT5000 Wall Material Type : Fiber & Fabric Usage Conditions Fluid Resistance : None Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Mechanical Damage, Cut-Through, Abrasion Operating Temperature Range (DEGC) : -40 - 125 Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 80
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 1077626006 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
1077626006
Heat Shrink Tubing 1077626006
Body Features Flexibility : Very Flexible Fluid Type : Battery Acid, Lubricating Oil, Brake Fluid, Hydraulic Fluid, Unleaded Gasoline, Diesel Fuel, Car Wash Detergent, Antifreeze Primary Product Color : Black Primary Product Material : Polyethylene/Polyest er Shrink Ratio : 2:1 Dimensions Cut Length : 125 MM  [4.921 INCH ] Expanded Inside Diameter (Min) : 25 MM  [.984 INCH ] Heat Shrink Tubing Size Range : 12 - 25 MM  [.472 - .984 INCH ] Recovered Inside Diameter (Max) : 12 MM  [.472 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : HFT5000 Wall Material Type : Fiber & Fabric Usage Conditions Fluid Resistance : None Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Mechanical Damage, Cut-Through, Abrasion Operating Temperature Range (DEGC) : -40 - 125 Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 80

Body Features


  • Flexibility : Very Flexible
  • Fluid Type : Battery Acid, Lubricating Oil, Brake Fluid, Hydraulic Fluid, Unleaded Gasoline, Diesel Fuel, Car Wash Detergent, Antifreeze
  • Primary Product Color : Black
  • Primary Product Material : Polyethylene/Polyester
  • Shrink Ratio : 2:1

Dimensions


  • Cut Length : 125 MM  [4.921 INCH ]
  • Expanded Inside Diameter (Min) : 25 MM  [.984 INCH ]
  • Heat Shrink Tubing Size Range : 12 - 25 MM  [.472 - .984 INCH ]
  • Recovered Inside Diameter (Max) : 12 MM  [.472 INCH ]

Electrical Characteristics


  • Voltage (Max) (KV) : .6

Other


  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Product Family : HFT5000
  • Wall Material Type : Fiber & Fabric

Usage Conditions


  • Fluid Resistance : None
  • Heat Shrink Tubing Flammability : Non-Flame-Retardant
  • Heat Shrink Tubing Resistance : Mechanical Damage, Cut-Through, Abrasion
  • Operating Temperature Range (DEGC) : -40 - 125
  • Recovery Temperature (DEGC) : 110
  • Shrink Temperature (Min) (DEGC) : 80
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 1077626006
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 084289-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 037765-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Heat Shrink Tubing - 0561254001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
Power Cable Wraps - 006009-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details