TE Connectivity Heat Shrink Tubing 1534590001

Description
Body Features Primary Product Color : Amber Dimensions Expanded Inside Diameter (Min) : 4.06 MM  [160 INCH ] Packaging Features Packaging Method : Box Product Type Features Product Family : SAS Wall Type : Single
Request a Quote
Description
Body Features Primary Product Color : Amber Dimensions Expanded Inside Diameter (Min) : 4.06 MM  [160 INCH ] Packaging Features Packaging Method : Box Product Type Features Product Family : SAS Wall Type : Single
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 1534590001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
1534590001
Heat Shrink Tubing 1534590001
Body Features Primary Product Color : Amber Dimensions Expanded Inside Diameter (Min) : 4.06 MM  [160 INCH ] Packaging Features Packaging Method : Box Product Type Features Product Family : SAS Wall Type : Single

Body Features


  • Primary Product Color : Amber

Dimensions


  • Expanded Inside Diameter (Min) : 4.06 MM  [160 INCH ]

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Product Family : SAS
  • Wall Type : Single
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 1534590001
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0442514004 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing - 0486964001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing - 0989076010 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Cable Wraps - 058479-001 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details