TE Connectivity Heat Shrink Boots 115853-000

Description
Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : No Dimensions Compatible Cable Diameter (Max) : 11 MM , 12 MM , 8 MM , 10 MM , 9 MM  [.47 INCH , .314 INCH , .43 INCH , .39 INCH , .35 INCH ] Compatible Cable Diameter Range : 6.9 - 22.9 MM  [.272 - .902 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : BR1326 listed Class G, IEC 62329-3-101, DEF Std 59-97 Issue 3 Type DF, BS-G-198-5-DF Other Adhesive Code : 180 Molded Part Shape Code : 222 Usage Conditions Flammability Requirement : Low Fire Hazard Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote
Description
Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : No Dimensions Compatible Cable Diameter (Max) : 11 MM , 12 MM , 8 MM , 10 MM , 9 MM  [.47 INCH , .314 INCH , .43 INCH , .39 INCH , .35 INCH ] Compatible Cable Diameter Range : 6.9 - 22.9 MM  [.272 - .902 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : BR1326 listed Class G, IEC 62329-3-101, DEF Std 59-97 Issue 3 Type DF, BS-G-198-5-DF Other Adhesive Code : 180 Molded Part Shape Code : 222 Usage Conditions Flammability Requirement : Low Fire Hazard Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 115853-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
115853-000
Heat Shrink Boots 115853-000
Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : No Dimensions Compatible Cable Diameter (Max) : 11 MM , 12 MM , 8 MM , 10 MM , 9 MM  [.47 INCH , .314 INCH , .43 INCH , .39 INCH , .35 INCH ] Compatible Cable Diameter Range : 6.9 - 22.9 MM  [.272 - .902 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : BR1326 listed Class G, IEC 62329-3-101, DEF Std 59-97 Issue 3 Type DF, BS-G-198-5-DF Other Adhesive Code : 180 Molded Part Shape Code : 222 Usage Conditions Flammability Requirement : Low Fire Hazard Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures

Body Features


  • Material Code : 100
  • Material Systems Code : 100
  • Primary Product Material : Low Fire Hazard Material

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Lipped : No

Dimensions


  • Compatible Cable Diameter (Max) : 11 MM , 12 MM , 8 MM , 10 MM , 9 MM  [.47 INCH , .314 INCH , .43 INCH , .39 INCH , .35 INCH ]
  • Compatible Cable Diameter Range : 6.9 - 22.9 MM  [.272 - .902 INCH ]

Housing Features


  • Body Orientation : Right Angle

Industry Standards


  • Compatible With Approved Standards Products : BR1326 listed Class G, IEC 62329-3-101, DEF Std 59-97 Issue 3 Type DF, BS-G-198-5-DF

Other


  • Adhesive Code : 180
  • Molded Part Shape Code : 222

Usage Conditions


  • Flammability Requirement : Low Fire Hazard
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
  • Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Buy Now
shrink tube - 115853-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
115853-000
shrink tube 115853-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 115853-000 115853-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 027419-001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 042045-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
shrink tube - 099909M003 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 040488-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details