TE Connectivity Cable Transitions & Breakouts 148745-000

Description
Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 30.2 - 55.6 MM  [1.19 - 2.19 INCH ] Inside Diameter Range (Leg 1) : 30.2 - 55.6 MM  [1.19 - 2.19 INCH ] Inside Diameter Range (Leg 2) : 30.2 - 55.6 MM  [1.19 - 2.19 INCH ] Operation/Applicatio n Emission Features : Halogen-Free Other Adhesive Code : S1125, S1006, S1030 Molded Part Shape Code : 301A Size Code : 048 Product Type Features Molded Part Shape : T Shape Usage Conditions Flammability Performance : Low Fire Hazard Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 30.2 - 55.6 MM  [1.19 - 2.19 INCH ] Inside Diameter Range (Leg 1) : 30.2 - 55.6 MM  [1.19 - 2.19 INCH ] Inside Diameter Range (Leg 2) : 30.2 - 55.6 MM  [1.19 - 2.19 INCH ] Operation/Applicatio n Emission Features : Halogen-Free Other Adhesive Code : S1125, S1006, S1030 Molded Part Shape Code : 301A Size Code : 048 Product Type Features Molded Part Shape : T Shape Usage Conditions Flammability Performance : Low Fire Hazard Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 148745-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
148745-000
Cable Transitions & Breakouts 148745-000
Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 30.2 - 55.6 MM  [1.19 - 2.19 INCH ] Inside Diameter Range (Leg 1) : 30.2 - 55.6 MM  [1.19 - 2.19 INCH ] Inside Diameter Range (Leg 2) : 30.2 - 55.6 MM  [1.19 - 2.19 INCH ] Operation/Applicatio n Emission Features : Halogen-Free Other Adhesive Code : S1125, S1006, S1030 Molded Part Shape Code : 301A Size Code : 048 Product Type Features Molded Part Shape : T Shape Usage Conditions Flammability Performance : Low Fire Hazard Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures

Body Features


  • Material Code : 100
  • Material Systems Code : 100
  • Primary Product Material : Low Fire Hazard Material

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Number of Branches : 3

Dimensions


  • Inside Diameter Range (Body) : 30.2 - 55.6 MM  [1.19 - 2.19 INCH ]
  • Inside Diameter Range (Leg 1) : 30.2 - 55.6 MM  [1.19 - 2.19 INCH ]
  • Inside Diameter Range (Leg 2) : 30.2 - 55.6 MM  [1.19 - 2.19 INCH ]

Operation/Application


  • Emission Features : Halogen-Free

Other


  • Adhesive Code : S1125, S1006, S1030
  • Molded Part Shape Code : 301A
  • Size Code : 048

Product Type Features


  • Molded Part Shape : T Shape

Usage Conditions


  • Flammability Performance : Low Fire Hazard
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
  • Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Buy Now Datasheet
shrink tube - 148745-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
148745-000
shrink tube 148745-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now
Swedesboro, NJ, United States
shrink tube
148745-000
shrink tube 148745-000
shrink tube

shrink tube

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 148745-000 148745-000
Product Name Cable Transitions & Breakouts shrink tube
Material Low Fire Hazard Material
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Wraps - 067269-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Tubing - 0989076005 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 065438-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0333214001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Medical Grade Crosslinked Fluoropolymer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details