TE Connectivity Heat Shrink Tubing 121397P014

Description
Body Features Flexibility : Semi-Rigid Fluid Type : Engine Cleaner, Diesel Fuel, Windshield Washer Fluid, Lubricating Oil, Gasoline, Engine Coolant, Water, Transmission Fluid, Brake Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 10.85 MM  [.427 INCH ] Product Length : 65 MM  [2.559 INCH ] Recovered Inside Diameter (Max) : 2.41 MM  [.095 INCH ] Recovered Wall Thickness (Nominal) : 1.91 MM  [.075 INCH ] Recovered Wall Thickness (Tolerance) : 1.91 MM  [.075 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ISO 6722 Operation/Applicatio n Mechanical Resistance : Abrasion Resistant, Mechanical Damage, Strain Relief, Fluids Other Meets Low Outgassing Requirements : No Product Source : Czech Republic, China Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ] Recovery Temperature (DEGC) : 135 Resistance Properties : Moisture Resistant, Immersion Protection Shrink Temperature (Min) (DEGC) : 110 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Engine Cleaner, Diesel Fuel, Windshield Washer Fluid, Lubricating Oil, Gasoline, Engine Coolant, Water, Transmission Fluid, Brake Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 10.85 MM  [.427 INCH ] Product Length : 65 MM  [2.559 INCH ] Recovered Inside Diameter (Max) : 2.41 MM  [.095 INCH ] Recovered Wall Thickness (Nominal) : 1.91 MM  [.075 INCH ] Recovered Wall Thickness (Tolerance) : 1.91 MM  [.075 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ISO 6722 Operation/Applicatio n Mechanical Resistance : Abrasion Resistant, Mechanical Damage, Strain Relief, Fluids Other Meets Low Outgassing Requirements : No Product Source : Czech Republic, China Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ] Recovery Temperature (DEGC) : 135 Resistance Properties : Moisture Resistant, Immersion Protection Shrink Temperature (Min) (DEGC) : 110 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 121397P014 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
121397P014
Heat Shrink Tubing 121397P014
Body Features Flexibility : Semi-Rigid Fluid Type : Engine Cleaner, Diesel Fuel, Windshield Washer Fluid, Lubricating Oil, Gasoline, Engine Coolant, Water, Transmission Fluid, Brake Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 10.85 MM  [.427 INCH ] Product Length : 65 MM  [2.559 INCH ] Recovered Inside Diameter (Max) : 2.41 MM  [.095 INCH ] Recovered Wall Thickness (Nominal) : 1.91 MM  [.075 INCH ] Recovered Wall Thickness (Tolerance) : 1.91 MM  [.075 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ISO 6722 Operation/Applicatio n Mechanical Resistance : Abrasion Resistant, Mechanical Damage, Strain Relief, Fluids Other Meets Low Outgassing Requirements : No Product Source : Czech Republic, China Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ] Recovery Temperature (DEGC) : 135 Resistance Properties : Moisture Resistant, Immersion Protection Shrink Temperature (Min) (DEGC) : 110 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Semi-Rigid
  • Fluid Type : Engine Cleaner, Diesel Fuel, Windshield Washer Fluid, Lubricating Oil, Gasoline, Engine Coolant, Water, Transmission Fluid, Brake Fluid
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 4:1

Dimensions


  • Expanded Inside Diameter (Min) : 10.85 MM  [.427 INCH ]
  • Product Length : 65 MM  [2.559 INCH ]
  • Recovered Inside Diameter (Max) : 2.41 MM  [.095 INCH ]
  • Recovered Wall Thickness (Nominal) : 1.91 MM  [.075 INCH ]
  • Recovered Wall Thickness (Tolerance) : 1.91 MM  [.075 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : .6

Industry Standards


  • Flammability Test Method : ISO 6722

Operation/Application


  • Mechanical Resistance : Abrasion Resistant, Mechanical Damage, Strain Relief, Fluids

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic, China

Packaging Features


  • Packaging Method : Piece

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Dual Wall

Usage Conditions


  • Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
  • Recovery Temperature (DEGC) : 135
  • Resistance Properties : Moisture Resistant, Immersion Protection
  • Shrink Temperature (Min) (DEGC) : 110
  • Tubing Flammability Type : Flame-Retardant
Buy Now Datasheet
shrink tube - 121397P014 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
121397P014
shrink tube 121397P014
DW-ES/Auto Splice Seal

DW-ES/Auto Splice Seal

Buy Now
Swedesboro, NJ, United States
shrink tube
121397P014
shrink tube 121397P014
shrink tube

shrink tube

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 121397P014 121397P014
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 005087-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing - 0450094003 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Boots - 061868-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
shrink tube - 007758-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details