TE Connectivity Heat Shrink Tubing 1707634001

Description
Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Hydraulic Fluid, Gasoline Primary Product Color : Yellow/Green Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 9.5 MM  [.374 INCH ] Recovered Inside Diameter (Max) : 4.8 MM  [.189 INCH ] Recovered Wall Thickness (Nominal) : .65 MM  [.026 INCH ] Recovered Wall Thickness (Tolerance) : .1 MM  [.004 INCH ] Tubing Size Range : 4.8 - 9.5 MM  [.189 - .374 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D2671, Procedure B Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Strain Relief, Fluids Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Asia, EMEA Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -40 - 135 DEGC  [-40 - 275 DEGF ] Recovery Temperature (DEGC) : 120 Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Hydraulic Fluid, Gasoline Primary Product Color : Yellow/Green Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 9.5 MM  [.374 INCH ] Recovered Inside Diameter (Max) : 4.8 MM  [.189 INCH ] Recovered Wall Thickness (Nominal) : .65 MM  [.026 INCH ] Recovered Wall Thickness (Tolerance) : .1 MM  [.004 INCH ] Tubing Size Range : 4.8 - 9.5 MM  [.189 - .374 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D2671, Procedure B Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Strain Relief, Fluids Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Asia, EMEA Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -40 - 135 DEGC  [-40 - 275 DEGF ] Recovery Temperature (DEGC) : 120 Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 1707634001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
1707634001
Heat Shrink Tubing 1707634001
Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Hydraulic Fluid, Gasoline Primary Product Color : Yellow/Green Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 9.5 MM  [.374 INCH ] Recovered Inside Diameter (Max) : 4.8 MM  [.189 INCH ] Recovered Wall Thickness (Nominal) : .65 MM  [.026 INCH ] Recovered Wall Thickness (Tolerance) : .1 MM  [.004 INCH ] Tubing Size Range : 4.8 - 9.5 MM  [.189 - .374 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D2671, Procedure B Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Strain Relief, Fluids Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Asia, EMEA Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -40 - 135 DEGC  [-40 - 275 DEGF ] Recovery Temperature (DEGC) : 120 Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Flexible
  • Fluid Type : Lubricating Oil, Hydraulic Fluid, Gasoline
  • Primary Product Color : Yellow/Green
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 2:1

Dimensions


  • Expanded Inside Diameter (Min) : 9.5 MM  [.374 INCH ]
  • Recovered Inside Diameter (Max) : 4.8 MM  [.189 INCH ]
  • Recovered Wall Thickness (Nominal) : .65 MM  [.026 INCH ]
  • Recovered Wall Thickness (Tolerance) : .1 MM  [.004 INCH ]
  • Tubing Size Range : 4.8 - 9.5 MM  [.189 - .374 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : .6

Industry Standards


  • Flammability Test Method : ASTM D2671, Procedure B

Operation/Application


  • Mechanical Resistance : Mechanical Damage, Strain Relief, Fluids

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Asia, EMEA

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -40 - 135 DEGC  [-40 - 275 DEGF ]
  • Recovery Temperature (DEGC) : 120
  • Shrink Temperature (Min) (DEGC) : 80
  • Tubing Flammability Type : Flame-Retardant
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 1707634001
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Heat Shrink Tubing - 035806-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Boots - 057211-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
shrink tube - 021879-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0651914001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details