Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Water, Hydraulic Fluid Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1
Dimensions Expanded Inside Diameter (Min) : 19.05 MM [.75 INCH ] Product Length : 1220 MM [48 INCH ] Recovered Inside Diameter (Max) : 5.84 MM [.23 INCH ] Recovered Wall Thickness (Tolerance) : 2.03 MM [.08 INCH ]
Electrical Characteristics Operating Voltage (Max) (KV) : .6
Industry Standards Flammability Test Method : UL 224, All tubing
Operation/Applicatio
n Mechanical Resistance : Fluids
Other Meets Low Outgassing Requirements : No Product Source : Czech Republic
Packaging Features Packaging Method : Stick
Product Availability Applicable Region : Global
Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall
Usage Conditions Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ] Recovery Temperature (DEGC) : 125 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant
Body Features
- Flexibility : Flexible
- Fluid Type : Lubricating Oil, Water, Hydraulic Fluid
- Primary Product Color : Red
- Primary Product Material : Irradiated Modified Polyolefin
- Shrink Ratio : 3:1
Dimensions
- Expanded Inside Diameter (Min) : 19.05 MM [.75 INCH ]
- Product Length : 1220 MM [48 INCH ]
- Recovered Inside Diameter (Max) : 5.84 MM [.23 INCH ]
- Recovered Wall Thickness (Tolerance) : 2.03 MM [.08 INCH ]
Electrical Characteristics
- Operating Voltage (Max) (KV) : .6
Industry Standards
- Flammability Test Method : UL 224, All tubing
Operation/Application
- Mechanical Resistance : Fluids
Other
- Meets Low Outgassing Requirements : No
- Product Source : Czech Republic
Packaging Features
Product Availability
- Applicable Region : Global
Product Type Features
- Tubing Product Type : Heat Shrink Tubing
- Wall Type : Dual Wall
Usage Conditions
- Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
- Recovery Temperature (DEGC) : 125
- Resistance Properties : Moisture Resistant
- Shrink Temperature (Min) (DEGC) : 80
- Tubing Flammability Type : Flame-Retardant