TE Connectivity Heat Shrink Boots 131250-006

Description
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 25 Material : Fluid Resistant Modified Elastomer Material Code : 25 Configuration Features Lipped : Yes Dimensions Connector or Backshell Outside Diameter : 18 mm, .71 in, 20 mm, 16 mm, .79 in, .63 in Wire/Cable Outside Diameter : .35 in, 10 mm, .43 in, 8 mm, .28 in, 11 mm, 12 mm, .31 in, .39 in, 7 mm, 9 mm, .47 in Industry Standards Approved Standards : IEC 62329-3-102, MIS-34867, BS-G-198-5-DE, DEF Std 59-97 Issue 3 Type DE Other Adhesive Options : /225 Precoat Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 222 Product Type Features Molded Part Angle (DEG) : 90 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
Request a Quote
Description
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 25 Material : Fluid Resistant Modified Elastomer Material Code : 25 Configuration Features Lipped : Yes Dimensions Connector or Backshell Outside Diameter : 18 mm, .71 in, 20 mm, 16 mm, .79 in, .63 in Wire/Cable Outside Diameter : .35 in, 10 mm, .43 in, 8 mm, .28 in, 11 mm, 12 mm, .31 in, .39 in, 7 mm, 9 mm, .47 in Industry Standards Approved Standards : IEC 62329-3-102, MIS-34867, BS-G-198-5-DE, DEF Std 59-97 Issue 3 Type DE Other Adhesive Options : /225 Precoat Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 222 Product Type Features Molded Part Angle (DEG) : 90 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 131250-006 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
131250-006
Heat Shrink Boots 131250-006
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 25 Material : Fluid Resistant Modified Elastomer Material Code : 25 Configuration Features Lipped : Yes Dimensions Connector or Backshell Outside Diameter : 18 mm, .71 in, 20 mm, 16 mm, .79 in, .63 in Wire/Cable Outside Diameter : .35 in, 10 mm, .43 in, 8 mm, .28 in, 11 mm, 12 mm, .31 in, .39 in, 7 mm, 9 mm, .47 in Industry Standards Approved Standards : IEC 62329-3-102, MIS-34867, BS-G-198-5-DE, DEF Std 59-97 Issue 3 Type DE Other Adhesive Options : /225 Precoat Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 222 Product Type Features Molded Part Angle (DEG) : 90 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]

Body Features


  • Adhesive Pre-Coat : Yes
  • Heat Shrink Boot Material Systems Code : 25
  • Material : Fluid Resistant Modified Elastomer
  • Material Code : 25

Configuration Features


  • Lipped : Yes

Dimensions


  • Connector or Backshell Outside Diameter : 18 mm, .71 in, 20 mm, 16 mm, .79 in, .63 in
  • Wire/Cable Outside Diameter : .35 in, 10 mm, .43 in, 8 mm, .28 in, 11 mm, 12 mm, .31 in, .39 in, 7 mm, 9 mm, .47 in

Industry Standards


  • Approved Standards : IEC 62329-3-102, MIS-34867, BS-G-198-5-DE, DEF Std 59-97 Issue 3 Type DE

Other


  • Adhesive Options : /225 Precoat
  • Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures
  • Molded Part Shape Code : 222

Product Type Features


  • Molded Part Angle (DEG) : 90

Usage Conditions


  • Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
Buy Now
shrink tube - 131250-006 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
131250-006
shrink tube 131250-006
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 131250-006 131250-006
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 063725P078 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
Heat Shrink Tubing - 0390554001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
Heat Shrink Tubing - 0915756003 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 026279-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details