TE Connectivity Heat Shrink Boots 131215-000

Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 8 MM , 9 MM , 12 MM , 11 MM , 14 MM , 10 MM  [.47 INCH , .55 INCH , .39 INCH , .35 INCH , .314 INCH , .43 INCH ] Compatible Cable Diameter Range : 7.4 - 16 MM  [7.4 - 17 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : DEF Std 59-97 Issue 3 Type DE, BS-G-198-5-DE, IEC 62329-3-102, MIS-34867 Other Adhesive Code : 86 Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote
Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 8 MM , 9 MM , 12 MM , 11 MM , 14 MM , 10 MM  [.47 INCH , .55 INCH , .39 INCH , .35 INCH , .314 INCH , .43 INCH ] Compatible Cable Diameter Range : 7.4 - 16 MM  [7.4 - 17 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : DEF Std 59-97 Issue 3 Type DE, BS-G-198-5-DE, IEC 62329-3-102, MIS-34867 Other Adhesive Code : 86 Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 131215-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
131215-000
Heat Shrink Boots 131215-000
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 8 MM , 9 MM , 12 MM , 11 MM , 14 MM , 10 MM  [.47 INCH , .55 INCH , .39 INCH , .35 INCH , .314 INCH , .43 INCH ] Compatible Cable Diameter Range : 7.4 - 16 MM  [7.4 - 17 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : DEF Std 59-97 Issue 3 Type DE, BS-G-198-5-DE, IEC 62329-3-102, MIS-34867 Other Adhesive Code : 86 Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures

Body Features


  • Material Code : 25
  • Material Systems Code : 25
  • Primary Product Material : Fluid Resistant Modified Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter (Max) : 8 MM , 9 MM , 12 MM , 11 MM , 14 MM , 10 MM  [.47 INCH , .55 INCH , .39 INCH , .35 INCH , .314 INCH , .43 INCH ]
  • Compatible Cable Diameter Range : 7.4 - 16 MM  [7.4 - 17 INCH ]

Housing Features


  • Body Orientation : Right Angle

Industry Standards


  • Compatible With Approved Standards Products : DEF Std 59-97 Issue 3 Type DE, BS-G-198-5-DE, IEC 62329-3-102, MIS-34867

Other


  • Adhesive Code : 86
  • Molded Part Shape Code : 222

Usage Conditions


  • Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
  • Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Buy Now
shrink tube - 131215-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
131215-000
shrink tube 131215-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 131215-000 131215-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 053439-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Cable Transitions & Breakouts - 069402-000 - TE Connectivity
Specs
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
shrink tube - 021465-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Power Cable Heat Shrink Tubing - 021146-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Features Flame Retardant
View Details
2 suppliers