TE Connectivity Heat Shrink Tubing 1366094002

Description
Body Features Flexibility : Very Flexible Fluid Type : (ATF) Automatic Transmission Fluid, Motor Oil, Antifreeze, Diesel Fuel, Brake Fluid, Unleaded Gasoline, Power Steering Fluid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Dimensions Expanded Inside Diameter (Min) : 10 MM  [.39 INCH ] Industry Standards Flammability Test Method : ASTM D2671, Procedure C Operation/Applicatio n Mechanical Resistance : Strain Relief, Wrinkling, Fluids Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Package Product Availability Applicable Region : Americas Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Very Flexible Fluid Type : (ATF) Automatic Transmission Fluid, Motor Oil, Antifreeze, Diesel Fuel, Brake Fluid, Unleaded Gasoline, Power Steering Fluid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Dimensions Expanded Inside Diameter (Min) : 10 MM  [.39 INCH ] Industry Standards Flammability Test Method : ASTM D2671, Procedure C Operation/Applicatio n Mechanical Resistance : Strain Relief, Wrinkling, Fluids Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Package Product Availability Applicable Region : Americas Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 1366094002 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
1366094002
Heat Shrink Tubing 1366094002
Body Features Flexibility : Very Flexible Fluid Type : (ATF) Automatic Transmission Fluid, Motor Oil, Antifreeze, Diesel Fuel, Brake Fluid, Unleaded Gasoline, Power Steering Fluid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Dimensions Expanded Inside Diameter (Min) : 10 MM  [.39 INCH ] Industry Standards Flammability Test Method : ASTM D2671, Procedure C Operation/Applicatio n Mechanical Resistance : Strain Relief, Wrinkling, Fluids Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Package Product Availability Applicable Region : Americas Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Very Flexible
  • Fluid Type : (ATF) Automatic Transmission Fluid, Motor Oil, Antifreeze, Diesel Fuel, Brake Fluid, Unleaded Gasoline, Power Steering Fluid
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin

Dimensions


  • Expanded Inside Diameter (Min) : 10 MM  [.39 INCH ]

Industry Standards


  • Flammability Test Method : ASTM D2671, Procedure C

Operation/Application


  • Mechanical Resistance : Strain Relief, Wrinkling, Fluids

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : US

Packaging Features


  • Packaging Method : Package

Product Availability


  • Applicable Region : Americas

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Tubing Flammability Type : Flame-Retardant
Buy Now Datasheet
shrink tube - 1366094002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
1366094002
shrink tube 1366094002
Polyolefins ETC

Polyolefins ETC

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 1366094002 1366094002
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0045094001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
Heat Shrink Tubing - 0546234002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
shrink tube - 014999-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 057233-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers