TE Connectivity Heat Shrink Tubing 152753-000

Description
Body Features Flexibility : Flexible Fluid Type : Water, Lubricating Oil, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 50.8 MM  [2 INCH ] Expanded Inside Diameter (Min) : 3.18 MM  [.125 INCH ] Recovered Inside Diameter (Max) : 1.02 MM  [.04 INCH ] Recovered Wall Thickness (Tolerance) : 1.02 MM  [.04 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Product Family : DWP-125 Wall Type : Dual Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Fluids Operating Temperature Range (DEGC) : -40 - 110 Recovery Temperature (DEGC) : 125 Shrink Temperature (Min) (DEGC) : 80
Request a Quote
Description
Body Features Flexibility : Flexible Fluid Type : Water, Lubricating Oil, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 50.8 MM  [2 INCH ] Expanded Inside Diameter (Min) : 3.18 MM  [.125 INCH ] Recovered Inside Diameter (Max) : 1.02 MM  [.04 INCH ] Recovered Wall Thickness (Tolerance) : 1.02 MM  [.04 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Product Family : DWP-125 Wall Type : Dual Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Fluids Operating Temperature Range (DEGC) : -40 - 110 Recovery Temperature (DEGC) : 125 Shrink Temperature (Min) (DEGC) : 80
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 152753-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
152753-000
Heat Shrink Tubing 152753-000
Body Features Flexibility : Flexible Fluid Type : Water, Lubricating Oil, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 50.8 MM  [2 INCH ] Expanded Inside Diameter (Min) : 3.18 MM  [.125 INCH ] Recovered Inside Diameter (Max) : 1.02 MM  [.04 INCH ] Recovered Wall Thickness (Tolerance) : 1.02 MM  [.04 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Product Family : DWP-125 Wall Type : Dual Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Fluids Operating Temperature Range (DEGC) : -40 - 110 Recovery Temperature (DEGC) : 125 Shrink Temperature (Min) (DEGC) : 80

Body Features


  • Flexibility : Flexible
  • Fluid Type : Water, Lubricating Oil, Hydraulic Fluid
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 3:1

Dimensions


  • Cut Length : 50.8 MM  [2 INCH ]
  • Expanded Inside Diameter (Min) : 3.18 MM  [.125 INCH ]
  • Recovered Inside Diameter (Max) : 1.02 MM  [.04 INCH ]
  • Recovered Wall Thickness (Tolerance) : 1.02 MM  [.04 INCH ]

Electrical Characteristics


  • Voltage (Max) (KV) : .6

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : US

Packaging Features


  • Packaging Method : Piece

Product Availability


  • Applicable Region : Global

Product Type Features


  • Product Family : DWP-125
  • Wall Type : Dual

Usage Conditions


  • Fluid Resistance : Splash Protection
  • Heat Shrink Tubing Flammability : Flame-Retardant
  • Heat Shrink Tubing Resistance : Fluids
  • Operating Temperature Range (DEGC) : -40 - 110
  • Recovery Temperature (DEGC) : 125
  • Shrink Temperature (Min) (DEGC) : 80
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 152753-000
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0546232001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
shrink tube - 052247-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 035377P008 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details