TE Connectivity Heat Shrink Boots 121053-000

Description
Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : No Dimensions Compatible Cable Diameter (Max) : 10 MM , 11 MM , 14 MM , 12 MM  [.55 INCH , .43 INCH , .47 INCH , .39 INCH ] Compatible Cable Diameter Range : 8.6 - 26.2 MM  [.339 - 1.031 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : IEC 62329-3-101, DEF Std 59-97 Issue 3 Type DF, BS-G-198-5-DF, BR1326 listed Class G Other Adhesive Code : 180 Molded Part Shape Code : 202 Usage Conditions Flammability Performance : Low Fire Hazard Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : No Dimensions Compatible Cable Diameter (Max) : 10 MM , 11 MM , 14 MM , 12 MM  [.55 INCH , .43 INCH , .47 INCH , .39 INCH ] Compatible Cable Diameter Range : 8.6 - 26.2 MM  [.339 - 1.031 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : IEC 62329-3-101, DEF Std 59-97 Issue 3 Type DF, BS-G-198-5-DF, BR1326 listed Class G Other Adhesive Code : 180 Molded Part Shape Code : 202 Usage Conditions Flammability Performance : Low Fire Hazard Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 121053-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
121053-000
Heat Shrink Boots 121053-000
Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : No Dimensions Compatible Cable Diameter (Max) : 10 MM , 11 MM , 14 MM , 12 MM  [.55 INCH , .43 INCH , .47 INCH , .39 INCH ] Compatible Cable Diameter Range : 8.6 - 26.2 MM  [.339 - 1.031 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : IEC 62329-3-101, DEF Std 59-97 Issue 3 Type DF, BS-G-198-5-DF, BR1326 listed Class G Other Adhesive Code : 180 Molded Part Shape Code : 202 Usage Conditions Flammability Performance : Low Fire Hazard Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures

Body Features


  • Material Code : 100
  • Material Systems Code : 100
  • Primary Product Material : Low Fire Hazard Material

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Lipped : No

Dimensions


  • Compatible Cable Diameter (Max) : 10 MM , 11 MM , 14 MM , 12 MM  [.55 INCH , .43 INCH , .47 INCH , .39 INCH ]
  • Compatible Cable Diameter Range : 8.6 - 26.2 MM  [.339 - 1.031 INCH ]

Housing Features


  • Body Orientation : Straight

Industry Standards


  • Compatible With Approved Standards Products : IEC 62329-3-101, DEF Std 59-97 Issue 3 Type DF, BS-G-198-5-DF, BR1326 listed Class G

Other


  • Adhesive Code : 180
  • Molded Part Shape Code : 202

Usage Conditions


  • Flammability Performance : Low Fire Hazard
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
  • Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Buy Now Datasheet
shrink tube - 121053-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
121053-000
shrink tube 121053-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 121053-000 121053-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 009227-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
shrink tube - 027419-001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 047897-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 035377P008 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details