Body Features Flexibility : Very Flexible Fluid Type : Unleaded Gasoline, Battery Acid, Brake Fluid, Car Wash Detergent, Diesel Fuel, Hydraulic Fluid, Antifreeze, Lubricating Oil Primary Product Color : Black Primary Product Material : Polyethylene/Polyest
er Shrink Ratio : 2:1
Dimensions Expanded Inside Diameter (Min) : 25 MM [.984 INCH ] Product Length : 130 MM [5.118 INCH ] Recovered Inside Diameter (Max) : 12 MM [.472 INCH ] Tubing Size Range : 12 - 25 MM [.472 - .984 INCH ]
Electrical Characteristics Operating Voltage (Max) (KV) : .6
Industry Standards Flammability Test Method : FMVSS 302
Operation/Applicatio
n Mechanical Resistance : Mechanical Damage, Abrasion Resistant, Cut-Through
Other Meets Low Outgassing Requirements : No Product Source : Czech Republic
Packaging Features Packaging Method : Box
Product Availability Applicable Region : Global
Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Material Type : Fiber & Fabric Wall Type : Braid Wall
Usage Conditions Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ] Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant
Body Features
- Flexibility : Very Flexible
- Fluid Type : Unleaded Gasoline, Battery Acid, Brake Fluid, Car Wash Detergent, Diesel Fuel, Hydraulic Fluid, Antifreeze, Lubricating Oil
- Primary Product Color : Black
- Primary Product Material : Polyethylene/Polyester
- Shrink Ratio : 2:1
Dimensions
- Expanded Inside Diameter (Min) : 25 MM [.984 INCH ]
- Product Length : 130 MM [5.118 INCH ]
- Recovered Inside Diameter (Max) : 12 MM [.472 INCH ]
- Tubing Size Range : 12 - 25 MM [.472 - .984 INCH ]
Electrical Characteristics
- Operating Voltage (Max) (KV) : .6
Industry Standards
- Flammability Test Method : FMVSS 302
Operation/Application
- Mechanical Resistance : Mechanical Damage, Abrasion Resistant, Cut-Through
Other
- Meets Low Outgassing Requirements : No
- Product Source : Czech Republic
Packaging Features
Product Availability
- Applicable Region : Global
Product Type Features
- Tubing Product Type : Heat Shrink Tubing
- Wall Material Type : Fiber & Fabric
- Wall Type : Braid Wall
Usage Conditions
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
- Recovery Temperature (DEGC) : 110
- Shrink Temperature (Min) (DEGC) : 80
- Tubing Flammability Type : Flame-Retardant