TE Connectivity Heat Shrink Tubing 150850-000

Description
Body Features Flexibility : Semi-Flexible Fluid Type : VDE 0370 Oil, Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 1000 MM  [39.37 INCH ] Expanded Inside Diameter (Min) : 140 MM  [5.51 INCH ] Heat Shrink Tubing Size Range : 42 - 140 MM  [1.65 - 5.51 INCH ] Recovered Inside Diameter (Max) : 42 MM  [1.65 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : Germany Packaging Features Packaging Method : Stick Product Availability Applicable Region : Global Product Type Features Product Family : RMW Wall Type : Dual Usage Conditions Fluid Resistance : Splash Protection, Moisture/Spray Protection Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Abrasion, Impact, Mechanical Damage, Strain Relief, Fluids Operating Temperature Range (DEGC) : -40 - 110 Recovery Temperature (DEGC) : 125 Shrink Temperature (Min) (DEGC) : 110
Request a Quote
Description
Body Features Flexibility : Semi-Flexible Fluid Type : VDE 0370 Oil, Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 1000 MM  [39.37 INCH ] Expanded Inside Diameter (Min) : 140 MM  [5.51 INCH ] Heat Shrink Tubing Size Range : 42 - 140 MM  [1.65 - 5.51 INCH ] Recovered Inside Diameter (Max) : 42 MM  [1.65 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : Germany Packaging Features Packaging Method : Stick Product Availability Applicable Region : Global Product Type Features Product Family : RMW Wall Type : Dual Usage Conditions Fluid Resistance : Splash Protection, Moisture/Spray Protection Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Abrasion, Impact, Mechanical Damage, Strain Relief, Fluids Operating Temperature Range (DEGC) : -40 - 110 Recovery Temperature (DEGC) : 125 Shrink Temperature (Min) (DEGC) : 110
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 150850-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
150850-000
Heat Shrink Tubing 150850-000
Body Features Flexibility : Semi-Flexible Fluid Type : VDE 0370 Oil, Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 1000 MM  [39.37 INCH ] Expanded Inside Diameter (Min) : 140 MM  [5.51 INCH ] Heat Shrink Tubing Size Range : 42 - 140 MM  [1.65 - 5.51 INCH ] Recovered Inside Diameter (Max) : 42 MM  [1.65 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : Germany Packaging Features Packaging Method : Stick Product Availability Applicable Region : Global Product Type Features Product Family : RMW Wall Type : Dual Usage Conditions Fluid Resistance : Splash Protection, Moisture/Spray Protection Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Abrasion, Impact, Mechanical Damage, Strain Relief, Fluids Operating Temperature Range (DEGC) : -40 - 110 Recovery Temperature (DEGC) : 125 Shrink Temperature (Min) (DEGC) : 110

Body Features


  • Flexibility : Semi-Flexible
  • Fluid Type : VDE 0370 Oil, Water
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 3:1

Dimensions


  • Cut Length : 1000 MM  [39.37 INCH ]
  • Expanded Inside Diameter (Min) : 140 MM  [5.51 INCH ]
  • Heat Shrink Tubing Size Range : 42 - 140 MM  [1.65 - 5.51 INCH ]
  • Recovered Inside Diameter (Max) : 42 MM  [1.65 INCH ]

Electrical Characteristics


  • Voltage (Max) (KV) : .6

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Germany

Packaging Features


  • Packaging Method : Stick

Product Availability


  • Applicable Region : Global

Product Type Features


  • Product Family : RMW
  • Wall Type : Dual

Usage Conditions


  • Fluid Resistance : Splash Protection, Moisture/Spray Protection
  • Heat Shrink Tubing Flammability : Non-Flame-Retardant
  • Heat Shrink Tubing Resistance : Abrasion, Impact, Mechanical Damage, Strain Relief, Fluids
  • Operating Temperature Range (DEGC) : -40 - 110
  • Recovery Temperature (DEGC) : 125
  • Shrink Temperature (Min) (DEGC) : 110
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 150850-000
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0418834001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 094698-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Power Cable Heat Shrink Tubing - 035001-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
shrink tube - 084775-001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details