TE Connectivity Cable Transitions & Breakouts 189853-000

Description
Body Features Material Code : 125 Material Systems Code : 300 Primary Product Material : Modified Fluoropolymer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches & Legs : 3 Dimensions Inside Diameter Range (Body) : 11.4 - 22.9 MM  [.45 - .9 INCH ] Inside Diameter Range (Leg 1) : 5.1 - 10.2 MM  [.2 - .4 INCH ] Inside Diameter Range (Leg 2) : 5.1 - 10.2 MM  [.2 - .4 INCH ] Operation/Applicatio n Mechanical Resistance : Abrasion Other Adhesive Code : S1255-04 Size Code : 022 Product Type Features Molded Part Shape : Y Shape Usage Conditions Flammability Requirement : Flame-Retardant Operating Temperature Range : -55 - 175 DEGC  [-67 - 347 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote
Description
Body Features Material Code : 125 Material Systems Code : 300 Primary Product Material : Modified Fluoropolymer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches & Legs : 3 Dimensions Inside Diameter Range (Body) : 11.4 - 22.9 MM  [.45 - .9 INCH ] Inside Diameter Range (Leg 1) : 5.1 - 10.2 MM  [.2 - .4 INCH ] Inside Diameter Range (Leg 2) : 5.1 - 10.2 MM  [.2 - .4 INCH ] Operation/Applicatio n Mechanical Resistance : Abrasion Other Adhesive Code : S1255-04 Size Code : 022 Product Type Features Molded Part Shape : Y Shape Usage Conditions Flammability Requirement : Flame-Retardant Operating Temperature Range : -55 - 175 DEGC  [-67 - 347 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 189853-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
189853-000
Cable Transitions & Breakouts 189853-000
Body Features Material Code : 125 Material Systems Code : 300 Primary Product Material : Modified Fluoropolymer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches & Legs : 3 Dimensions Inside Diameter Range (Body) : 11.4 - 22.9 MM  [.45 - .9 INCH ] Inside Diameter Range (Leg 1) : 5.1 - 10.2 MM  [.2 - .4 INCH ] Inside Diameter Range (Leg 2) : 5.1 - 10.2 MM  [.2 - .4 INCH ] Operation/Applicatio n Mechanical Resistance : Abrasion Other Adhesive Code : S1255-04 Size Code : 022 Product Type Features Molded Part Shape : Y Shape Usage Conditions Flammability Requirement : Flame-Retardant Operating Temperature Range : -55 - 175 DEGC  [-67 - 347 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures

Body Features


  • Material Code : 125
  • Material Systems Code : 300
  • Primary Product Material : Modified Fluoropolymer

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Number of Branches & Legs : 3

Dimensions


  • Inside Diameter Range (Body) : 11.4 - 22.9 MM  [.45 - .9 INCH ]
  • Inside Diameter Range (Leg 1) : 5.1 - 10.2 MM  [.2 - .4 INCH ]
  • Inside Diameter Range (Leg 2) : 5.1 - 10.2 MM  [.2 - .4 INCH ]

Operation/Application


  • Mechanical Resistance : Abrasion

Other


  • Adhesive Code : S1255-04
  • Size Code : 022

Product Type Features


  • Molded Part Shape : Y Shape

Usage Conditions


  • Flammability Requirement : Flame-Retardant
  • Operating Temperature Range : -55 - 175 DEGC  [-67 - 347 DEGF ]
  • Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Buy Now
shrink tube - 189853-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
189853-000
shrink tube 189853-000
Blow Molded Parts

Blow Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 189853-000 189853-000
Product Name Cable Transitions & Breakouts shrink tube
Material Modified Fluoropolymer
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0598034002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Medical Grade Crosslinked Fluoropolymer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Heat Shrink Boots - 057211-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
shrink tube - 084655-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 073627-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details