TE Connectivity
Heat Shrink Tubing
145128-000
Description
Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Brake Fluid, Water, Lubricating Oil, Chemicals/Solvents, Aviation Fuel Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 2:1
Dimensions Cut Length : 38.1 MM [1.5 INCH ] Expanded Inside Diameter (Min) : 9.53 MM [.375 INCH ] Recovered Inside Diameter (Max) : 4.8 MM [.189 INCH ] Recovered Wall Thickness (Nominal) : .74 MM [.029 INCH ]
Other Meets Low Outgassing Requirements : No Product Source : US
Packaging Features Packaging Method : Piece
Product Type Features Wall Type : Dual
Usage Conditions Fluid Resistance : Splash Protection, Moisture/Spray Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Mechanical Damage, Fluids, Flexing, Cut-Through Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 95
Request a Quote
Email Supplier
Description
Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Brake Fluid, Water, Lubricating Oil, Chemicals/Solvents, Aviation Fuel Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 2:1
Dimensions Cut Length : 38.1 MM [1.5 INCH ] Expanded Inside Diameter (Min) : 9.53 MM [.375 INCH ] Recovered Inside Diameter (Max) : 4.8 MM [.189 INCH ] Recovered Wall Thickness (Nominal) : .74 MM [.029 INCH ]
Other Meets Low Outgassing Requirements : No Product Source : US
Packaging Features Packaging Method : Piece
Product Type Features Wall Type : Dual
Usage Conditions Fluid Resistance : Splash Protection, Moisture/Spray Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Mechanical Damage, Fluids, Flexing, Cut-Through Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 95
Request a Quote
Email Supplier
Suppliers
Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Brake Fluid, Water, Lubricating Oil, Chemicals/Solvents, Aviation Fuel Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 2:1
Dimensions Cut Length : 38.1 MM [1.5 INCH ] Expanded Inside Diameter (Min) : 9.53 MM [.375 INCH ] Recovered Inside Diameter (Max) : 4.8 MM [.189 INCH ] Recovered Wall Thickness (Nominal) : .74 MM [.029 INCH ]
Other Meets Low Outgassing Requirements : No Product Source : US
Packaging Features Packaging Method : Piece
Product Type Features Wall Type : Dual
Usage Conditions Fluid Resistance : Splash Protection, Moisture/Spray Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Mechanical Damage, Fluids, Flexing, Cut-Through Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 95
Body Features
- Flexibility : Flexible
- Fluid Type : Hydraulic Fluid, Brake Fluid, Water, Lubricating Oil, Chemicals/Solvents, Aviation Fuel
- Primary Product Color : Black
- Primary Product Material : Crosslinked Polyolefin
- Shrink Ratio : 2:1
Dimensions
- Cut Length : 38.1 MM [1.5 INCH ]
- Expanded Inside Diameter (Min) : 9.53 MM [.375 INCH ]
- Recovered Inside Diameter (Max) : 4.8 MM [.189 INCH ]
- Recovered Wall Thickness (Nominal) : .74 MM [.029 INCH ]
Other
- Meets Low Outgassing Requirements : No
- Product Source : US
Packaging Features
Product Type Features
Usage Conditions
- Fluid Resistance : Splash Protection, Moisture/Spray Protection
- Heat Shrink Tubing Flammability : Flame-Retardant
- Heat Shrink Tubing Resistance : Mechanical Damage, Fluids, Flexing, Cut-Through
- Operating Temperature Range (DEGC) : -55 - 110
- Recovery Temperature (DEGC) : 121
- Shrink Temperature (Min) (DEGC) : 95
Buy Now
Technical Specifications
|
Product Category
|
Protective Sleeving |
|
Product Number
|
145128-000 |
|
Product Name
|
Heat Shrink Tubing |
|
Sleeving
|
Shrink Tubing; Heat Shrinkable Tubing
|
Unlock Full Specs
to access all available technical data
Similar Products
Sleeving
Shrink Tubing
Material
Polyolefin; Polyolefin Flexible Modified
Operating Temperature
-55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin; Irradiated Modified Polyolefin
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Medical Grade Crosslinked Fluoropolymer
Operating Temperature
-75 to 150 C (-103 to 302 F)
View Details