TE Connectivity Heat Shrink Tubing 1880982003

Description
Body Features Flexibility : Flexible Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Dimensions Expanded Inside Diameter (Min) : 1.6 MM  [.063 INCH ] Product Length : 1220 MM  [48.031 INCH ] Recovered Inside Diameter (Max) : 1 MM  [.039 INCH ] Tubing Size Range : 1 - 1.6 MM  [.039 - .063 INCH ] Operation/Applicatio n Mechanical Resistance : Abrasion Resistant, Mechanical Damage Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Edging Protection Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -55 - 80 DEGC  [-67 - 176 DEGF ] Recovery Temperature (DEGC) : 150 Shrink Temperature (Min) (DEGC) : 120 Tubing Flammability Type : Flame-Retardant
Request a Quote
Description
Body Features Flexibility : Flexible Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Dimensions Expanded Inside Diameter (Min) : 1.6 MM  [.063 INCH ] Product Length : 1220 MM  [48.031 INCH ] Recovered Inside Diameter (Max) : 1 MM  [.039 INCH ] Tubing Size Range : 1 - 1.6 MM  [.039 - .063 INCH ] Operation/Applicatio n Mechanical Resistance : Abrasion Resistant, Mechanical Damage Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Edging Protection Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -55 - 80 DEGC  [-67 - 176 DEGF ] Recovery Temperature (DEGC) : 150 Shrink Temperature (Min) (DEGC) : 120 Tubing Flammability Type : Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 1880982003 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
1880982003
Heat Shrink Tubing 1880982003
Body Features Flexibility : Flexible Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Dimensions Expanded Inside Diameter (Min) : 1.6 MM  [.063 INCH ] Product Length : 1220 MM  [48.031 INCH ] Recovered Inside Diameter (Max) : 1 MM  [.039 INCH ] Tubing Size Range : 1 - 1.6 MM  [.039 - .063 INCH ] Operation/Applicatio n Mechanical Resistance : Abrasion Resistant, Mechanical Damage Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Edging Protection Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -55 - 80 DEGC  [-67 - 176 DEGF ] Recovery Temperature (DEGC) : 150 Shrink Temperature (Min) (DEGC) : 120 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Flexible
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin

Dimensions


  • Expanded Inside Diameter (Min) : 1.6 MM  [.063 INCH ]
  • Product Length : 1220 MM  [48.031 INCH ]
  • Recovered Inside Diameter (Max) : 1 MM  [.039 INCH ]
  • Tubing Size Range : 1 - 1.6 MM  [.039 - .063 INCH ]

Operation/Application


  • Mechanical Resistance : Abrasion Resistant, Mechanical Damage

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Edging Protection
  • Wall Type : Dual Wall

Usage Conditions


  • Operating Temperature Range : -55 - 80 DEGC  [-67 - 176 DEGF ]
  • Recovery Temperature (DEGC) : 150
  • Shrink Temperature (Min) (DEGC) : 120
  • Tubing Flammability Type : Flame-Retardant
Buy Now
shrink tube - 1880982003 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
1880982003
shrink tube 1880982003
Polyolefins ETC

Polyolefins ETC

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 1880982003 1880982003
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Wraps - 029557-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Tubing - 0201602004 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Cable Transitions & Breakouts - 072969-000 - TE Connectivity
Specs
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers
shrink tube - 036057N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details