TE Connectivity Heat Shrink Boots 118781-000

Description
Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : No Dimensions Expanded Inside Diameter (Min) : 31 MM  [1.22 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : VG95343 Parts 29 and 30 Other Adhesive Code : 86 Molded Part Shape Code : 202 Usage Conditions Flammability Performance : Low Fire Hazard Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : No Dimensions Expanded Inside Diameter (Min) : 31 MM  [1.22 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : VG95343 Parts 29 and 30 Other Adhesive Code : 86 Molded Part Shape Code : 202 Usage Conditions Flammability Performance : Low Fire Hazard Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 118781-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
118781-000
Heat Shrink Boots 118781-000
Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : No Dimensions Expanded Inside Diameter (Min) : 31 MM  [1.22 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : VG95343 Parts 29 and 30 Other Adhesive Code : 86 Molded Part Shape Code : 202 Usage Conditions Flammability Performance : Low Fire Hazard Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures

Body Features


  • Material Code : 100
  • Material Systems Code : 100
  • Primary Product Material : Low Fire Hazard Material

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Lipped : No

Dimensions


  • Expanded Inside Diameter (Min) : 31 MM  [1.22 INCH ]

Housing Features


  • Body Orientation : Straight

Industry Standards


  • Compatible With Approved Standards Products : VG95343 Parts 29 and 30

Other


  • Adhesive Code : 86
  • Molded Part Shape Code : 202

Usage Conditions


  • Flammability Performance : Low Fire Hazard
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
  • Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Buy Now Datasheet
shrink tube - 118781-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
118781-000
shrink tube 118781-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 118781-000 118781-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 003927-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 011349-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Caps - 025307-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Operating Temperature -30 to 105 C (-22 to 221 F)
Features Flame Retardant
View Details
2 suppliers
shrink tube - 023869-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details