TE Connectivity Heat Shrink Tubing 123242-000

Description
Body Features Flexibility : Semi-Rigid Fluid Type : Water, VDE 0370 Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 10 MM  [.394 INCH ] Product Length : 1000 MM  [39.37 INCH ] Recovered Inside Diameter (Max) : 3 MM  [.118 INCH ] Recovered Wall Thickness (Tolerance) : 1.25 MM  [.049 INCH ] Tubing Size Range : 3 - 10 MM  [.118 - .394 INCH ] Operation/Applicatio n Mechanical Resistance : Abrasion Resistant, Mechanical Damage, Impact, Fluids, Strain Relief Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ] Recovery Temperature (DEGC) : 125 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 110 Tubing Flammability Type : Non-Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Water, VDE 0370 Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 10 MM  [.394 INCH ] Product Length : 1000 MM  [39.37 INCH ] Recovered Inside Diameter (Max) : 3 MM  [.118 INCH ] Recovered Wall Thickness (Tolerance) : 1.25 MM  [.049 INCH ] Tubing Size Range : 3 - 10 MM  [.118 - .394 INCH ] Operation/Applicatio n Mechanical Resistance : Abrasion Resistant, Mechanical Damage, Impact, Fluids, Strain Relief Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ] Recovery Temperature (DEGC) : 125 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 110 Tubing Flammability Type : Non-Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 123242-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
123242-000
Heat Shrink Tubing 123242-000
Body Features Flexibility : Semi-Rigid Fluid Type : Water, VDE 0370 Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 10 MM  [.394 INCH ] Product Length : 1000 MM  [39.37 INCH ] Recovered Inside Diameter (Max) : 3 MM  [.118 INCH ] Recovered Wall Thickness (Tolerance) : 1.25 MM  [.049 INCH ] Tubing Size Range : 3 - 10 MM  [.118 - .394 INCH ] Operation/Applicatio n Mechanical Resistance : Abrasion Resistant, Mechanical Damage, Impact, Fluids, Strain Relief Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ] Recovery Temperature (DEGC) : 125 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 110 Tubing Flammability Type : Non-Flame-Retardant

Body Features


  • Flexibility : Semi-Rigid
  • Fluid Type : Water, VDE 0370 Oil
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 3:1

Dimensions


  • Expanded Inside Diameter (Min) : 10 MM  [.394 INCH ]
  • Product Length : 1000 MM  [39.37 INCH ]
  • Recovered Inside Diameter (Max) : 3 MM  [.118 INCH ]
  • Recovered Wall Thickness (Tolerance) : 1.25 MM  [.049 INCH ]
  • Tubing Size Range : 3 - 10 MM  [.118 - .394 INCH ]

Operation/Application


  • Mechanical Resistance : Abrasion Resistant, Mechanical Damage, Impact, Fluids, Strain Relief

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Dual Wall

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
  • Recovery Temperature (DEGC) : 125
  • Resistance Properties : Moisture Resistant
  • Shrink Temperature (Min) (DEGC) : 110
  • Tubing Flammability Type : Non-Flame-Retardant
Buy Now Datasheet
shrink tube - 123242-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
123242-000
shrink tube 123242-000
Medium / Heavy Wall Tubing

Medium / Heavy Wall Tubing

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 123242-000 123242-000
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Heat Shrink Tubing - 034516-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Cable Braids - 0724863001 - TE Connectivity
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Heat Shrink Boots - 007967-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers
shrink tube - 063749-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details