TE Connectivity
Sealing Sleeves
181501-000
Description
Body Features Adhesive Pre-Coat : No
Industry Standards Government Qualified : No
Product Type Features Sealing Sleeve Product Type : Molded Part
-
TE Connectivity
-
Powell Electronics, Inc.
Request a Quote
Email Supplier
Description
Body Features Adhesive Pre-Coat : No
Industry Standards Government Qualified : No
Product Type Features Sealing Sleeve Product Type : Molded Part
Request a Quote
Email Supplier
Suppliers
Body Features Adhesive Pre-Coat : No
Industry Standards Government Qualified : No
Product Type Features Sealing Sleeve Product Type : Molded Part
Body Features
Industry Standards
- Government Qualified : No
Product Type Features
- Sealing Sleeve Product Type : Molded Part
Buy Now
Technical Specifications
|
Product Category
|
Protective Sleeving |
Protective Sleeving |
|
Product Number
|
181501-000 |
181501-000 |
|
Product Name
|
Sealing Sleeves |
shrink tube |
|
Sleeving
|
|
Shrink Tubing
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Fluid Resistant Modified Elastomer
Operating Temperature
-75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin; Irradiated Modified Polyolefin
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details