TE Connectivity Heat Shrink Boots 138518-000

Description
Body Features Material Code : 51 Material Systems Code : 20 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 20 MM , 26 MM , 24 MM , 22 MM , 18 MM  [1.02 INCH , .71 INCH , .87 INCH , .79 INCH , .94 INCH ] Connector or Backshell Outside Diameter : 49 MM , 46 MM  [1.81 INCH , 1.93 INCH ] Housing Features Body Orientation : Straight Other Adhesive Code : 164 Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 51 Material Systems Code : 20 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 20 MM , 26 MM , 24 MM , 22 MM , 18 MM  [1.02 INCH , .71 INCH , .87 INCH , .79 INCH , .94 INCH ] Connector or Backshell Outside Diameter : 49 MM , 46 MM  [1.81 INCH , 1.93 INCH ] Housing Features Body Orientation : Straight Other Adhesive Code : 164 Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 138518-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
138518-000
Heat Shrink Boots 138518-000
Body Features Material Code : 51 Material Systems Code : 20 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 20 MM , 26 MM , 24 MM , 22 MM , 18 MM  [1.02 INCH , .71 INCH , .87 INCH , .79 INCH , .94 INCH ] Connector or Backshell Outside Diameter : 49 MM , 46 MM  [1.81 INCH , 1.93 INCH ] Housing Features Body Orientation : Straight Other Adhesive Code : 164 Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures

Body Features


  • Material Code : 51
  • Material Systems Code : 20
  • Primary Product Material : Modified Fluoro-Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter (Max) : 20 MM , 26 MM , 24 MM , 22 MM , 18 MM  [1.02 INCH , .71 INCH , .87 INCH , .79 INCH , .94 INCH ]
  • Connector or Backshell Outside Diameter : 49 MM , 46 MM  [1.81 INCH , 1.93 INCH ]

Housing Features


  • Body Orientation : Straight

Other


  • Adhesive Code : 164
  • Molded Part Shape Code : 202

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Buy Now Datasheet
shrink tube - 138518-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
138518-000
shrink tube 138518-000
Blow Molded Parts

Blow Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 138518-000 138518-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0181534002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Crosslinked Fluoropolymer
Operating Temperature -65 to 200 C (-85 to 392 F)
View Details
shrink tube - 064585N002 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Cable Transitions & Breakouts - 037328-001 - TE Connectivity
Specs
Material Polyolefin; Modified Polyolefin
Operating Temperature -55 to 90 C (-67 to 194 F)
View Details
2 suppliers
shrink tube - 053425-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details