TE Connectivity Heat Shrink Boots 128657-000

Description
Body Features Material Code : 100 Material Systems Code : 100 Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : No Housing Features Body Orientation : Straight Other Adhesive Code : 180 Molded Part Shape Code : 207W Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote
Description
Body Features Material Code : 100 Material Systems Code : 100 Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : No Housing Features Body Orientation : Straight Other Adhesive Code : 180 Molded Part Shape Code : 207W Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 128657-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
128657-000
Heat Shrink Boots 128657-000
Body Features Material Code : 100 Material Systems Code : 100 Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : No Housing Features Body Orientation : Straight Other Adhesive Code : 180 Molded Part Shape Code : 207W Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures

Body Features


  • Material Code : 100
  • Material Systems Code : 100

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Lipped : No

Housing Features


  • Body Orientation : Straight

Other


  • Adhesive Code : 180
  • Molded Part Shape Code : 207W

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
  • Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Buy Now
shrink tube - 128657-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
128657-000
shrink tube 128657-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 128657-000 128657-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 006977P005 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
Heat Shrink Tubing - 0838016004 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
shrink tube - 003273-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 078767-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers