TE Connectivity Heat Shrink Boots 133313-000

Description
Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 12 MM , 14 MM , 11 MM , 16 MM  [.47 INCH , .63 INCH , .43 INCH , .55 INCH ] Compatible Cable Diameter Range : 9.9 - 22 MM  [9.9 - 23 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : BS-G-198-5-DF, BR1326 listed Class G, DEF Std 59-97 Issue 3 Type DF, IEC 62329-3-101 Other Adhesive Code : 180 Molded Part Shape Code : 222 Usage Conditions Flammability Performance : Low Fire Hazard Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 12 MM , 14 MM , 11 MM , 16 MM  [.47 INCH , .63 INCH , .43 INCH , .55 INCH ] Compatible Cable Diameter Range : 9.9 - 22 MM  [9.9 - 23 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : BS-G-198-5-DF, BR1326 listed Class G, DEF Std 59-97 Issue 3 Type DF, IEC 62329-3-101 Other Adhesive Code : 180 Molded Part Shape Code : 222 Usage Conditions Flammability Performance : Low Fire Hazard Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 133313-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
133313-000
Heat Shrink Boots 133313-000
Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 12 MM , 14 MM , 11 MM , 16 MM  [.47 INCH , .63 INCH , .43 INCH , .55 INCH ] Compatible Cable Diameter Range : 9.9 - 22 MM  [9.9 - 23 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : BS-G-198-5-DF, BR1326 listed Class G, DEF Std 59-97 Issue 3 Type DF, IEC 62329-3-101 Other Adhesive Code : 180 Molded Part Shape Code : 222 Usage Conditions Flammability Performance : Low Fire Hazard Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures

Body Features


  • Material Code : 100
  • Material Systems Code : 100
  • Primary Product Material : Low Fire Hazard Material

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter (Max) : 12 MM , 14 MM , 11 MM , 16 MM  [.47 INCH , .63 INCH , .43 INCH , .55 INCH ]
  • Compatible Cable Diameter Range : 9.9 - 22 MM  [9.9 - 23 INCH ]

Housing Features


  • Body Orientation : Right Angle

Industry Standards


  • Compatible With Approved Standards Products : BS-G-198-5-DF, BR1326 listed Class G, DEF Std 59-97 Issue 3 Type DF, IEC 62329-3-101

Other


  • Adhesive Code : 180
  • Molded Part Shape Code : 222

Usage Conditions


  • Flammability Performance : Low Fire Hazard
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
  • Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Buy Now Datasheet
shrink tube - 133313-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
133313-000
shrink tube 133313-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 133313-000 133313-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 084775-001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Power Cable Wraps - 058479-001 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Tubing - 0146662002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heat Shrink Tubing - 0642454001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details