TE Connectivity Cable Braids 1384453002

Description
Body Features Primary Product Material : Copper Primary Product Plating Material : Nickel Dimensions Product Length : 50 M  [164.04 FT ] Weight (Nominal) (KGKM) : 95 Electrical Characteristics DC Resistance (Nominal) (MOHM) : 2.35 Other Braid Coverage (PCT) : 93 Packaging Features Packaging Method : Reel Packaging Quantity : 50 Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Copper Primary Product Plating Material : Nickel Dimensions Product Length : 50 M  [164.04 FT ] Weight (Nominal) (KGKM) : 95 Electrical Characteristics DC Resistance (Nominal) (MOHM) : 2.35 Other Braid Coverage (PCT) : 93 Packaging Features Packaging Method : Reel Packaging Quantity : 50 Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Braids - 1384453002 - TE Connectivity
Berwyn, PA, United States
Cable Braids
1384453002
Cable Braids 1384453002
Body Features Primary Product Material : Copper Primary Product Plating Material : Nickel Dimensions Product Length : 50 M  [164.04 FT ] Weight (Nominal) (KGKM) : 95 Electrical Characteristics DC Resistance (Nominal) (MOHM) : 2.35 Other Braid Coverage (PCT) : 93 Packaging Features Packaging Method : Reel Packaging Quantity : 50 Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Primary Product Material : Copper
  • Primary Product Plating Material : Nickel

Dimensions


  • Product Length : 50 M  [164.04 FT ]
  • Weight (Nominal) (KGKM) : 95

Electrical Characteristics


  • DC Resistance (Nominal) (MOHM) : 2.35

Other


  • Braid Coverage (PCT) : 93

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 50

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now Datasheet
shrink tube - 1384453002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
1384453002
shrink tube 1384453002
US TFIT Kits

US TFIT Kits

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 1384453002 1384453002
Product Name Cable Braids shrink tube
Sleeving Mesh / Braided Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 062469-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0697834002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Chlorinated Polyolefin
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details
Heat Shrink Boots - 094692-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Heat Shrink Boots - 074117-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers