TE Connectivity Heat Shrink Boots 122127-000

Description
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 10 Material : Polyolefin Flexible Modified Material Code : 4 Configuration Features Lipped : Yes Dimensions Connector or Backshell Outside Diameter : .71 in, .87 in, .63 in, 20 mm, 16 mm, 22 mm, .79 in, 18 mm Wire/Cable Outside Diameter : .39 in, 9 mm, 11 mm, 10 mm, 8 mm, .31 in, .43 in, .35 in, 12 mm, .47 in Industry Standards Approved Standards : UL 224, File E85381, SAE AS I 81765/1, Type II Other Adhesive Options : /42 Precoat Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote
Description
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 10 Material : Polyolefin Flexible Modified Material Code : 4 Configuration Features Lipped : Yes Dimensions Connector or Backshell Outside Diameter : .71 in, .87 in, .63 in, 20 mm, 16 mm, 22 mm, .79 in, 18 mm Wire/Cable Outside Diameter : .39 in, 9 mm, 11 mm, 10 mm, 8 mm, .31 in, .43 in, .35 in, 12 mm, .47 in Industry Standards Approved Standards : UL 224, File E85381, SAE AS I 81765/1, Type II Other Adhesive Options : /42 Precoat Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 122127-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
122127-000
Heat Shrink Boots 122127-000
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 10 Material : Polyolefin Flexible Modified Material Code : 4 Configuration Features Lipped : Yes Dimensions Connector or Backshell Outside Diameter : .71 in, .87 in, .63 in, 20 mm, 16 mm, 22 mm, .79 in, 18 mm Wire/Cable Outside Diameter : .39 in, 9 mm, 11 mm, 10 mm, 8 mm, .31 in, .43 in, .35 in, 12 mm, .47 in Industry Standards Approved Standards : UL 224, File E85381, SAE AS I 81765/1, Type II Other Adhesive Options : /42 Precoat Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]

Body Features


  • Adhesive Pre-Coat : Yes
  • Heat Shrink Boot Material Systems Code : 10
  • Material : Polyolefin Flexible Modified
  • Material Code : 4

Configuration Features


  • Lipped : Yes

Dimensions


  • Connector or Backshell Outside Diameter : .71 in, .87 in, .63 in, 20 mm, 16 mm, 22 mm, .79 in, 18 mm
  • Wire/Cable Outside Diameter : .39 in, 9 mm, 11 mm, 10 mm, 8 mm, .31 in, .43 in, .35 in, 12 mm, .47 in

Industry Standards


  • Approved Standards : UL 224, File E85381, SAE AS I 81765/1, Type II

Other


  • Adhesive Options : /42 Precoat
  • Fluid & Chemical Resistance : Occasional Fluid Exposure
  • Molded Part Shape Code : 202

Product Type Features


  • Molded Part Angle (DEG) : 180

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Buy Now
shrink tube - 122127-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
122127-000
shrink tube 122127-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now
Swedesboro, NJ, United States
shrink tube
122127-000
shrink tube 122127-000
shrink tube

shrink tube

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 122127-000 122127-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Solder Sleeve - 024015-000-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
View Details
2 suppliers
shrink tube - 053425-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 008339J001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -30 to 125 C (-22 to 257 F)
View Details
2 suppliers
shrink tube - 091605-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details