TE Connectivity Heat Shrink Boots 157568-000

Description
Body Features Material Code : 12 Material Systems Code : 200 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Expanded Inside Diameter (Min) : 42 MM  [1.65 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : SAE AS81765/4 Other Adhesive Code : 225 Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote
Description
Body Features Material Code : 12 Material Systems Code : 200 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Expanded Inside Diameter (Min) : 42 MM  [1.65 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : SAE AS81765/4 Other Adhesive Code : 225 Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 157568-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
157568-000
Heat Shrink Boots 157568-000
Body Features Material Code : 12 Material Systems Code : 200 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Expanded Inside Diameter (Min) : 42 MM  [1.65 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : SAE AS81765/4 Other Adhesive Code : 225 Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures

Body Features


  • Material Code : 12
  • Material Systems Code : 200
  • Primary Product Material : Modified Fluoro-Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Lipped : Yes

Dimensions


  • Expanded Inside Diameter (Min) : 42 MM  [1.65 INCH ]

Housing Features


  • Body Orientation : Straight

Industry Standards


  • Compatible With Approved Standards Products : SAE AS81765/4

Other


  • Adhesive Code : 225
  • Molded Part Shape Code : 202

Usage Conditions


  • Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
  • Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Buy Now
shrink tube - 157568-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
157568-000
shrink tube 157568-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 157568-000 157568-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 071845-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0408174001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Medical Grade Crosslinked Polyolefin
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0561254001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details