TE Connectivity Heat Shrink Boots 102311-000

Description
Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Semi-flexible ZEROHAL Polyolefin Configuration Features Adhesive Requirement : Adhesive Purchased Separately Housing Features Body Orientation : Right Angle Other Adhesive Code : S1030, S1006, S1048, S1125 Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Semi-flexible ZEROHAL Polyolefin Configuration Features Adhesive Requirement : Adhesive Purchased Separately Housing Features Body Orientation : Right Angle Other Adhesive Code : S1030, S1006, S1048, S1125 Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 102311-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
102311-000
Heat Shrink Boots 102311-000
Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Semi-flexible ZEROHAL Polyolefin Configuration Features Adhesive Requirement : Adhesive Purchased Separately Housing Features Body Orientation : Right Angle Other Adhesive Code : S1030, S1006, S1048, S1125 Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Material Code : 100
  • Material Systems Code : 100
  • Primary Product Material : Semi-flexible ZEROHAL Polyolefin

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately

Housing Features


  • Body Orientation : Right Angle

Other


  • Adhesive Code : S1030, S1006, S1048, S1125

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
shrink tube - 102311-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
102311-000
shrink tube 102311-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 102311-000 102311-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cable Braids - 0059013002 - TE Connectivity
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
shrink tube - 056795M001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 009333-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0201604001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details