TE Connectivity Heat Shrink Tubing 1417970001

Description
Body Features Flexibility : Flexible Primary Product Color : Amber Primary Product Material : Polyethylene/Polyest er Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Wall Type : Single Wall Usage Conditions Tubing Flammability Type : Non-Flame-Retardant
Request a Quote
Description
Body Features Flexibility : Flexible Primary Product Color : Amber Primary Product Material : Polyethylene/Polyest er Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Wall Type : Single Wall Usage Conditions Tubing Flammability Type : Non-Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 1417970001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
1417970001
Heat Shrink Tubing 1417970001
Body Features Flexibility : Flexible Primary Product Color : Amber Primary Product Material : Polyethylene/Polyest er Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Wall Type : Single Wall Usage Conditions Tubing Flammability Type : Non-Flame-Retardant

Body Features


  • Flexibility : Flexible
  • Primary Product Color : Amber
  • Primary Product Material : Polyethylene/Polyester

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : US

Packaging Features


  • Packaging Method : Piece

Product Availability


  • Applicable Region : Global

Product Type Features


  • Wall Type : Single Wall

Usage Conditions


  • Tubing Flammability Type : Non-Flame-Retardant
Buy Now
shrink tube - 1417970001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
1417970001
shrink tube 1417970001
DW-All Other Dual Wall

DW-All Other Dual Wall

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 1417970001 1417970001
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0662474002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing - 0201602004 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Boots - 014291-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
shrink tube - 036057N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details