TE Connectivity Heat Shrink Tubing 1077626019

Description
Body Features Flexibility : Very Flexible Fluid Type : Unleaded Gasoline, Battery Acid, Lubricating Oil, Car Wash Detergent, Hydraulic Fluid, Diesel Fuel, Brake Fluid, Antifreeze Primary Product Color : Black Primary Product Material : Polyethylene/Polyest er Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 25 MM  [.984 INCH ] Product Length : 220 MM  [8.661 INCH ] Recovered Inside Diameter (Max) : 12 MM  [.472 INCH ] Industry Standards Flammability Test Method : FMVSS 302 Operation/Applicatio n Mechanical Resistance : Cut-Through, Mechanical Damage, Flexing, Abrasion Resistant, Vibration Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Material Type : Fiber & Fabric Wall Type : Braid Wall Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant
Request a Quote
Description
Body Features Flexibility : Very Flexible Fluid Type : Unleaded Gasoline, Battery Acid, Lubricating Oil, Car Wash Detergent, Hydraulic Fluid, Diesel Fuel, Brake Fluid, Antifreeze Primary Product Color : Black Primary Product Material : Polyethylene/Polyest er Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 25 MM  [.984 INCH ] Product Length : 220 MM  [8.661 INCH ] Recovered Inside Diameter (Max) : 12 MM  [.472 INCH ] Industry Standards Flammability Test Method : FMVSS 302 Operation/Applicatio n Mechanical Resistance : Cut-Through, Mechanical Damage, Flexing, Abrasion Resistant, Vibration Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Material Type : Fiber & Fabric Wall Type : Braid Wall Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 1077626019 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
1077626019
Heat Shrink Tubing 1077626019
Body Features Flexibility : Very Flexible Fluid Type : Unleaded Gasoline, Battery Acid, Lubricating Oil, Car Wash Detergent, Hydraulic Fluid, Diesel Fuel, Brake Fluid, Antifreeze Primary Product Color : Black Primary Product Material : Polyethylene/Polyest er Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 25 MM  [.984 INCH ] Product Length : 220 MM  [8.661 INCH ] Recovered Inside Diameter (Max) : 12 MM  [.472 INCH ] Industry Standards Flammability Test Method : FMVSS 302 Operation/Applicatio n Mechanical Resistance : Cut-Through, Mechanical Damage, Flexing, Abrasion Resistant, Vibration Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Material Type : Fiber & Fabric Wall Type : Braid Wall Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Very Flexible
  • Fluid Type : Unleaded Gasoline, Battery Acid, Lubricating Oil, Car Wash Detergent, Hydraulic Fluid, Diesel Fuel, Brake Fluid, Antifreeze
  • Primary Product Color : Black
  • Primary Product Material : Polyethylene/Polyester
  • Shrink Ratio : 2:1

Dimensions


  • Expanded Inside Diameter (Min) : 25 MM  [.984 INCH ]
  • Product Length : 220 MM  [8.661 INCH ]
  • Recovered Inside Diameter (Max) : 12 MM  [.472 INCH ]

Industry Standards


  • Flammability Test Method : FMVSS 302

Operation/Application


  • Mechanical Resistance : Cut-Through, Mechanical Damage, Flexing, Abrasion Resistant, Vibration

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Piece

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Material Type : Fiber & Fabric
  • Wall Type : Braid Wall

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Recovery Temperature (DEGC) : 110
  • Shrink Temperature (Min) (DEGC) : 80
  • Tubing Flammability Type : Flame-Retardant
Buy Now
shrink tube - 1077626019 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
1077626019
shrink tube 1077626019
Tubing Fiber Fabric

Tubing Fiber Fabric

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 1077626019 1077626019
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 071855-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Heat Shrink Boots - 016942-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Power Cable Wraps - 048242-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
shrink tube - 033809N002 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details