TE Connectivity Heat Shrink Tubing 128035-001

Description
Body Features Flexibility : Very Flexible Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 5.6:1 Dimensions Expanded Inside Diameter (Min) : 50.8 MM  [2 INCH ] Heat Shrink Tubing Size Range : 9.5 - 50.8 MM  [.374 - 2 INCH ] Recovered Inside Diameter (Max) : 9.5 MM  [.374 INCH ] Recovered Wall Thickness (Nominal) : 2.67 MM  [.105 INCH ] Other Meets Low Outgassing Requirements : No Product Source : US, UK Packaging Features Packaging Method : Package Product Availability Applicable Region : Global Product Type Features Product Family : HRHF Wall Type : Single Usage Conditions Fluid Resistance : None Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Mechanical Damage, Abrasion Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 80
Request a Quote
Description
Body Features Flexibility : Very Flexible Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 5.6:1 Dimensions Expanded Inside Diameter (Min) : 50.8 MM  [2 INCH ] Heat Shrink Tubing Size Range : 9.5 - 50.8 MM  [.374 - 2 INCH ] Recovered Inside Diameter (Max) : 9.5 MM  [.374 INCH ] Recovered Wall Thickness (Nominal) : 2.67 MM  [.105 INCH ] Other Meets Low Outgassing Requirements : No Product Source : US, UK Packaging Features Packaging Method : Package Product Availability Applicable Region : Global Product Type Features Product Family : HRHF Wall Type : Single Usage Conditions Fluid Resistance : None Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Mechanical Damage, Abrasion Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 80
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 128035-001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
128035-001
Heat Shrink Tubing 128035-001
Body Features Flexibility : Very Flexible Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 5.6:1 Dimensions Expanded Inside Diameter (Min) : 50.8 MM  [2 INCH ] Heat Shrink Tubing Size Range : 9.5 - 50.8 MM  [.374 - 2 INCH ] Recovered Inside Diameter (Max) : 9.5 MM  [.374 INCH ] Recovered Wall Thickness (Nominal) : 2.67 MM  [.105 INCH ] Other Meets Low Outgassing Requirements : No Product Source : US, UK Packaging Features Packaging Method : Package Product Availability Applicable Region : Global Product Type Features Product Family : HRHF Wall Type : Single Usage Conditions Fluid Resistance : None Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Mechanical Damage, Abrasion Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 80

Body Features


  • Flexibility : Very Flexible
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Shrink Ratio : 5.6:1

Dimensions


  • Expanded Inside Diameter (Min) : 50.8 MM  [2 INCH ]
  • Heat Shrink Tubing Size Range : 9.5 - 50.8 MM  [.374 - 2 INCH ]
  • Recovered Inside Diameter (Max) : 9.5 MM  [.374 INCH ]
  • Recovered Wall Thickness (Nominal) : 2.67 MM  [.105 INCH ]

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : US, UK

Packaging Features


  • Packaging Method : Package

Product Availability


  • Applicable Region : Global

Product Type Features


  • Product Family : HRHF
  • Wall Type : Single

Usage Conditions


  • Fluid Resistance : None
  • Heat Shrink Tubing Flammability : Flame-Retardant
  • Heat Shrink Tubing Resistance : Mechanical Damage, Abrasion
  • Operating Temperature Range (DEGC) : -55 - 110
  • Recovery Temperature (DEGC) : 121
  • Shrink Temperature (Min) (DEGC) : 80
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 128035-001
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 068860-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
shrink tube - 003273N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 068037-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Power Cable Heat Shrink Tubing - 036893-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
2 suppliers