TE Connectivity Heat Shrink Tubing 1821724001

Description
Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Water, Gasoline, Lubricating Oil Primary Product Color : Blue Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 25.4 MM  [1 INCH ] Recovered Inside Diameter (Max) : 12.7 MM  [.5 INCH ] Recovered Wall Thickness (Nominal) : .89 MM  [.035 INCH ] Recovered Wall Thickness (Tolerance) : .12 MM  [.005 INCH ] Tubing Size Range : 12.7 - 25.4 MM  [.5 - 1 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D876 Operation/Applicatio n Mechanical Resistance : Strain Relief, Fluids, Mechanical Damage, Abrasion Resistant Other Meets Low Outgassing Requirements : No Product Source : Czech Republic, China Packaging Features Packaging Method : Flat Spool Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 95 Tubing Flammability Type : Flame-Retardant
Request a Quote
Description
Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Water, Gasoline, Lubricating Oil Primary Product Color : Blue Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 25.4 MM  [1 INCH ] Recovered Inside Diameter (Max) : 12.7 MM  [.5 INCH ] Recovered Wall Thickness (Nominal) : .89 MM  [.035 INCH ] Recovered Wall Thickness (Tolerance) : .12 MM  [.005 INCH ] Tubing Size Range : 12.7 - 25.4 MM  [.5 - 1 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D876 Operation/Applicatio n Mechanical Resistance : Strain Relief, Fluids, Mechanical Damage, Abrasion Resistant Other Meets Low Outgassing Requirements : No Product Source : Czech Republic, China Packaging Features Packaging Method : Flat Spool Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 95 Tubing Flammability Type : Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 1821724001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
1821724001
Heat Shrink Tubing 1821724001
Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Water, Gasoline, Lubricating Oil Primary Product Color : Blue Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 25.4 MM  [1 INCH ] Recovered Inside Diameter (Max) : 12.7 MM  [.5 INCH ] Recovered Wall Thickness (Nominal) : .89 MM  [.035 INCH ] Recovered Wall Thickness (Tolerance) : .12 MM  [.005 INCH ] Tubing Size Range : 12.7 - 25.4 MM  [.5 - 1 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D876 Operation/Applicatio n Mechanical Resistance : Strain Relief, Fluids, Mechanical Damage, Abrasion Resistant Other Meets Low Outgassing Requirements : No Product Source : Czech Republic, China Packaging Features Packaging Method : Flat Spool Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 95 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Flexible
  • Fluid Type : Hydraulic Fluid, Water, Gasoline, Lubricating Oil
  • Primary Product Color : Blue
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 2:1

Dimensions


  • Expanded Inside Diameter (Min) : 25.4 MM  [1 INCH ]
  • Recovered Inside Diameter (Max) : 12.7 MM  [.5 INCH ]
  • Recovered Wall Thickness (Nominal) : .89 MM  [.035 INCH ]
  • Recovered Wall Thickness (Tolerance) : .12 MM  [.005 INCH ]
  • Tubing Size Range : 12.7 - 25.4 MM  [.5 - 1 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : .6

Industry Standards


  • Flammability Test Method : ASTM D876

Operation/Application


  • Mechanical Resistance : Strain Relief, Fluids, Mechanical Damage, Abrasion Resistant

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic, China

Packaging Features


  • Packaging Method : Flat Spool

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Recovery Temperature (DEGC) : 121
  • Shrink Temperature (Min) (DEGC) : 95
  • Tubing Flammability Type : Flame-Retardant
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 1821724001
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 076966-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 026279-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Bushings & Bobbins - 033068-000 - TE Connectivity
Specs
Material Modified Elastomer
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing - 063725P011 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
3 suppliers