TE Connectivity
Heat Shrink Boots
128703-000
Description
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified
Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes
Housing Features Body Orientation : Straight
Other Adhesive Code : 42 Molded Part Shape Code : 202D
Usage Conditions Flammability Requirement : Flame-Retardant Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote
Email Supplier
Description
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified
Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes
Housing Features Body Orientation : Straight
Other Adhesive Code : 42 Molded Part Shape Code : 202D
Usage Conditions Flammability Requirement : Flame-Retardant Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote
Email Supplier
Suppliers
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified
Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes
Housing Features Body Orientation : Straight
Other Adhesive Code : 42 Molded Part Shape Code : 202D
Usage Conditions Flammability Requirement : Flame-Retardant Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Body Features
- Material Code : 4
- Material Systems Code : 10
- Primary Product Material : Polyolefin Flexible Modified
Configuration Features
- Adhesive Requirement : Adhesive Precoat
- Lipped : Yes
Housing Features
- Body Orientation : Straight
Other
- Adhesive Code : 42
- Molded Part Shape Code : 202D
Usage Conditions
- Flammability Requirement : Flame-Retardant
- Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ]
- Resistance Protection : Occasional Fluid Exposure
Buy Now
Technical Specifications
|
Product Category
|
Protective Sleeving |
|
Product Number
|
128703-000 |
|
Product Name
|
Heat Shrink Boots |
|
Sleeving
|
Shrink Tubing
|
Unlock Full Specs
to access all available technical data
Similar Products
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin; Irradiated Modified Polyolefin
Operating Temperature
-40 to 130 C (-40 to 266 F)
View Details
2 suppliers
Sleeving
Shrink Tubing
Material
Polyolefin; Polyolefin Flexible Modified
Operating Temperature
-55 to 135 C (-67 to 275 F)
View Details