TE Connectivity Heat Shrink Tubing 1208484001

Description
Body Features Flexibility : Very Flexible Fluid Type : De-Icing Fluid, Diesel Fuel, Lubricating Oil, Water, Brake Fluid, Chemicals/Solvents, Isopropyl Alcohol, Hydraulic Fluid, Aviation Fuel Material Systems Code : 20 Primary Product Color : Black Primary Product Material : Chlorinated Polyolefin Shrink Ratio : 1.75:1 Dimensions Expanded Inside Diameter (Min) : 4.75 MM  [.187 INCH ] Recovered Inside Diameter (Max) : 2.54 MM  [.1 INCH ] Recovered Wall Thickness (Nominal) : .83 MM  [.033 INCH ] Recovered Wall Thickness (Tolerance) : .51 MM  [.02 INCH ] Tubing Size Range : 2.54 - 4.75 MM  [.1 - .187 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids, Strain Relief, Abrasion Resistant, Mechanical Damage Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Spool Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -70 - 121 DEGC  [-94 - 249.8 DEGF ] Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 90 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Very Flexible Fluid Type : De-Icing Fluid, Diesel Fuel, Lubricating Oil, Water, Brake Fluid, Chemicals/Solvents, Isopropyl Alcohol, Hydraulic Fluid, Aviation Fuel Material Systems Code : 20 Primary Product Color : Black Primary Product Material : Chlorinated Polyolefin Shrink Ratio : 1.75:1 Dimensions Expanded Inside Diameter (Min) : 4.75 MM  [.187 INCH ] Recovered Inside Diameter (Max) : 2.54 MM  [.1 INCH ] Recovered Wall Thickness (Nominal) : .83 MM  [.033 INCH ] Recovered Wall Thickness (Tolerance) : .51 MM  [.02 INCH ] Tubing Size Range : 2.54 - 4.75 MM  [.1 - .187 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids, Strain Relief, Abrasion Resistant, Mechanical Damage Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Spool Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -70 - 121 DEGC  [-94 - 249.8 DEGF ] Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 90 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 1208484001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
1208484001
Heat Shrink Tubing 1208484001
Body Features Flexibility : Very Flexible Fluid Type : De-Icing Fluid, Diesel Fuel, Lubricating Oil, Water, Brake Fluid, Chemicals/Solvents, Isopropyl Alcohol, Hydraulic Fluid, Aviation Fuel Material Systems Code : 20 Primary Product Color : Black Primary Product Material : Chlorinated Polyolefin Shrink Ratio : 1.75:1 Dimensions Expanded Inside Diameter (Min) : 4.75 MM  [.187 INCH ] Recovered Inside Diameter (Max) : 2.54 MM  [.1 INCH ] Recovered Wall Thickness (Nominal) : .83 MM  [.033 INCH ] Recovered Wall Thickness (Tolerance) : .51 MM  [.02 INCH ] Tubing Size Range : 2.54 - 4.75 MM  [.1 - .187 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids, Strain Relief, Abrasion Resistant, Mechanical Damage Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Spool Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -70 - 121 DEGC  [-94 - 249.8 DEGF ] Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 90 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Very Flexible
  • Fluid Type : De-Icing Fluid, Diesel Fuel, Lubricating Oil, Water, Brake Fluid, Chemicals/Solvents, Isopropyl Alcohol, Hydraulic Fluid, Aviation Fuel
  • Material Systems Code : 20
  • Primary Product Color : Black
  • Primary Product Material : Chlorinated Polyolefin
  • Shrink Ratio : 1.75:1

Dimensions


  • Expanded Inside Diameter (Min) : 4.75 MM  [.187 INCH ]
  • Recovered Inside Diameter (Max) : 2.54 MM  [.1 INCH ]
  • Recovered Wall Thickness (Nominal) : .83 MM  [.033 INCH ]
  • Recovered Wall Thickness (Tolerance) : .51 MM  [.02 INCH ]
  • Tubing Size Range : 2.54 - 4.75 MM  [.1 - .187 INCH ]

Operation/Application


  • Mechanical Resistance : Fluids, Strain Relief, Abrasion Resistant, Mechanical Damage

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : US

Packaging Features


  • Packaging Method : Spool

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -70 - 121 DEGC  [-94 - 249.8 DEGF ]
  • Recovery Temperature (DEGC) : 135
  • Shrink Temperature (Min) (DEGC) : 90
  • Tubing Flammability Type : Flame-Retardant
Buy Now Datasheet
shrink tube - 1208484001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
1208484001
shrink tube 1208484001
Tubing Elastomers TFIT

Tubing Elastomers TFIT

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 1208484001 1208484001
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 063833-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Heat Shrink Tubing - 0021036017 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 019271-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 047659-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details