TE Connectivity Heat Shrink Tubing 1072154001

Description
Body Features Flexibility : Semi-Flexible Fluid Type : Gasoline, Hydraulic Fluid, Engine Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 6.4 MM  [.252 INCH ] Recovered Inside Diameter (Max) : 3.2 MM  [.126 INCH ] Recovered Wall Thickness (Nominal) : .6 MM  [.023 INCH ] Recovered Wall Thickness (Tolerance) : .08 MM  [.003 INCH ] Tubing Size Range : 3.2 - 6.4 MM  [.126 - .252 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Fluids Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ] Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 85 Tubing Flammability Type : Non-Flame-Retardant
Request a Quote
Description
Body Features Flexibility : Semi-Flexible Fluid Type : Gasoline, Hydraulic Fluid, Engine Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 6.4 MM  [.252 INCH ] Recovered Inside Diameter (Max) : 3.2 MM  [.126 INCH ] Recovered Wall Thickness (Nominal) : .6 MM  [.023 INCH ] Recovered Wall Thickness (Tolerance) : .08 MM  [.003 INCH ] Tubing Size Range : 3.2 - 6.4 MM  [.126 - .252 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Fluids Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ] Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 85 Tubing Flammability Type : Non-Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 1072154001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
1072154001
Heat Shrink Tubing 1072154001
Body Features Flexibility : Semi-Flexible Fluid Type : Gasoline, Hydraulic Fluid, Engine Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 6.4 MM  [.252 INCH ] Recovered Inside Diameter (Max) : 3.2 MM  [.126 INCH ] Recovered Wall Thickness (Nominal) : .6 MM  [.023 INCH ] Recovered Wall Thickness (Tolerance) : .08 MM  [.003 INCH ] Tubing Size Range : 3.2 - 6.4 MM  [.126 - .252 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Fluids Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ] Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 85 Tubing Flammability Type : Non-Flame-Retardant

Body Features


  • Flexibility : Semi-Flexible
  • Fluid Type : Gasoline, Hydraulic Fluid, Engine Oil
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 2:1

Dimensions


  • Expanded Inside Diameter (Min) : 6.4 MM  [.252 INCH ]
  • Recovered Inside Diameter (Max) : 3.2 MM  [.126 INCH ]
  • Recovered Wall Thickness (Nominal) : .6 MM  [.023 INCH ]
  • Recovered Wall Thickness (Tolerance) : .08 MM  [.003 INCH ]
  • Tubing Size Range : 3.2 - 6.4 MM  [.126 - .252 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : .6

Operation/Application


  • Mechanical Resistance : Mechanical Damage, Fluids

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
  • Recovery Temperature (DEGC) : 110
  • Shrink Temperature (Min) (DEGC) : 85
  • Tubing Flammability Type : Non-Flame-Retardant
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 1072154001
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 047011-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 032537-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0899094002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 020443N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details