TE Connectivity Cable Transitions & Breakouts 112210-000

Description
Body Features Material Code : 12 Material Systems Code : 200 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 30.2 - 55.6 MM  [1.19 - 2.19 INCH ] Inside Diameter Range (Leg 1) : 30.2 - 55.6 MM  [1.19 - 2.19 INCH ] Inside Diameter Range (Leg 2) : 30.2 - 55.6 MM  [1.19 - 2.19 INCH ] Other Molded Part Shape Code : 301A Size Code : 048 Product Type Features Molded Part Shape : T Shape Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 12 Material Systems Code : 200 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 30.2 - 55.6 MM  [1.19 - 2.19 INCH ] Inside Diameter Range (Leg 1) : 30.2 - 55.6 MM  [1.19 - 2.19 INCH ] Inside Diameter Range (Leg 2) : 30.2 - 55.6 MM  [1.19 - 2.19 INCH ] Other Molded Part Shape Code : 301A Size Code : 048 Product Type Features Molded Part Shape : T Shape Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 112210-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
112210-000
Cable Transitions & Breakouts 112210-000
Body Features Material Code : 12 Material Systems Code : 200 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 30.2 - 55.6 MM  [1.19 - 2.19 INCH ] Inside Diameter Range (Leg 1) : 30.2 - 55.6 MM  [1.19 - 2.19 INCH ] Inside Diameter Range (Leg 2) : 30.2 - 55.6 MM  [1.19 - 2.19 INCH ] Other Molded Part Shape Code : 301A Size Code : 048 Product Type Features Molded Part Shape : T Shape Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures

Body Features


  • Material Code : 12
  • Material Systems Code : 200
  • Primary Product Material : Modified Fluoro-Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Number of Branches : 3

Dimensions


  • Inside Diameter Range (Body) : 30.2 - 55.6 MM  [1.19 - 2.19 INCH ]
  • Inside Diameter Range (Leg 1) : 30.2 - 55.6 MM  [1.19 - 2.19 INCH ]
  • Inside Diameter Range (Leg 2) : 30.2 - 55.6 MM  [1.19 - 2.19 INCH ]

Other


  • Molded Part Shape Code : 301A
  • Size Code : 048

Product Type Features


  • Molded Part Shape : T Shape

Usage Conditions


  • Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
  • Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Buy Now Datasheet
shrink tube - 112210-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
112210-000
shrink tube 112210-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 112210-000 112210-000
Product Name Cable Transitions & Breakouts shrink tube
Material Modified Fluoro-Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 047198P003 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin, Crosslinked Polyolefin
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
2 suppliers
shrink tube - 035250-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 062469-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 016685-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details