TE Connectivity Heat Shrink Tubing 1034534001

Description
Body Features Flexibility : Flexible Fluid Type : Water, Medical Fluids Primary Product Color : White Primary Product Material : Medical Grade Crosslinked Fluoropolymer Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 3.18 MM  [.062 INCH ] Recovered Inside Diameter (Max) : 1.58 MM  [.062 INCH ] Recovered Wall Thickness (Nominal) : .25 MM  [.01 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : 1 Operation/Applicatio n Mechanical Resistance : Impact, Mechanical Damage, Abrasion Resistant, Radiation Sterilization, Fluids, Strain Relief Other Product Source : US Packaging Features Packaging Method : Stick, Spool, Cut Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Recovery Temperature (DEGC) : 150 Shrink Temperature (Min) (DEGC) : 150 Tubing Flammability Type : Non-Flame-Retardant, Highly Flame-Resistant
Request a Quote
Description
Body Features Flexibility : Flexible Fluid Type : Water, Medical Fluids Primary Product Color : White Primary Product Material : Medical Grade Crosslinked Fluoropolymer Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 3.18 MM  [.062 INCH ] Recovered Inside Diameter (Max) : 1.58 MM  [.062 INCH ] Recovered Wall Thickness (Nominal) : .25 MM  [.01 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : 1 Operation/Applicatio n Mechanical Resistance : Impact, Mechanical Damage, Abrasion Resistant, Radiation Sterilization, Fluids, Strain Relief Other Product Source : US Packaging Features Packaging Method : Stick, Spool, Cut Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Recovery Temperature (DEGC) : 150 Shrink Temperature (Min) (DEGC) : 150 Tubing Flammability Type : Non-Flame-Retardant, Highly Flame-Resistant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 1034534001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
1034534001
Heat Shrink Tubing 1034534001
Body Features Flexibility : Flexible Fluid Type : Water, Medical Fluids Primary Product Color : White Primary Product Material : Medical Grade Crosslinked Fluoropolymer Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 3.18 MM  [.062 INCH ] Recovered Inside Diameter (Max) : 1.58 MM  [.062 INCH ] Recovered Wall Thickness (Nominal) : .25 MM  [.01 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : 1 Operation/Applicatio n Mechanical Resistance : Impact, Mechanical Damage, Abrasion Resistant, Radiation Sterilization, Fluids, Strain Relief Other Product Source : US Packaging Features Packaging Method : Stick, Spool, Cut Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Recovery Temperature (DEGC) : 150 Shrink Temperature (Min) (DEGC) : 150 Tubing Flammability Type : Non-Flame-Retardant, Highly Flame-Resistant

Body Features


  • Flexibility : Flexible
  • Fluid Type : Water, Medical Fluids
  • Primary Product Color : White
  • Primary Product Material : Medical Grade Crosslinked Fluoropolymer
  • Shrink Ratio : 3:1

Dimensions


  • Expanded Inside Diameter (Min) : 3.18 MM  [.062 INCH ]
  • Recovered Inside Diameter (Max) : 1.58 MM  [.062 INCH ]
  • Recovered Wall Thickness (Nominal) : .25 MM  [.01 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : 1

Operation/Application


  • Mechanical Resistance : Impact, Mechanical Damage, Abrasion Resistant, Radiation Sterilization, Fluids, Strain Relief

Other


  • Product Source : US

Packaging Features


  • Packaging Method : Stick, Spool, Cut Piece

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
  • Recovery Temperature (DEGC) : 150
  • Shrink Temperature (Min) (DEGC) : 150
  • Tubing Flammability Type : Non-Flame-Retardant, Highly Flame-Resistant
Buy Now
shrink tube - 1034534001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
1034534001
shrink tube 1034534001
Medical Tubing

Medical Tubing

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 1034534001 1034534001
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 007579N001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
shrink tube - 029595-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 063725K026 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers