TE Connectivity Heat Shrink Tubing 128766-000

Description
Body Features Flexibility : Semi-Rigid Fluid Type : Brake Fluid, Water, Aviation Fuel, Hydraulic Fluid, Lubricating Oil Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 1220 MM  [48.031 INCH ] Expanded Inside Diameter (Min) : 19.05 MM  [.75 INCH ] Recovered Inside Diameter (Max) : 7.95 MM  [.313 INCH ] Recovered Wall Thickness (Nominal) : 1.65 MM  [.065 INCH ] Recovered Wall Thickness (Tolerance) : .35 MM  [.014 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Stick Product Availability Applicable Region : Global Product Type Features Product Family : SCL Wall Type : Dual Usage Conditions Fluid Resistance : Moisture/Splash Protection/Spray Protection Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Abrasion, Fluids, Mechanical Damage, Vibration, Strain Relief Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 125
Request a Quote
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Brake Fluid, Water, Aviation Fuel, Hydraulic Fluid, Lubricating Oil Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 1220 MM  [48.031 INCH ] Expanded Inside Diameter (Min) : 19.05 MM  [.75 INCH ] Recovered Inside Diameter (Max) : 7.95 MM  [.313 INCH ] Recovered Wall Thickness (Nominal) : 1.65 MM  [.065 INCH ] Recovered Wall Thickness (Tolerance) : .35 MM  [.014 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Stick Product Availability Applicable Region : Global Product Type Features Product Family : SCL Wall Type : Dual Usage Conditions Fluid Resistance : Moisture/Splash Protection/Spray Protection Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Abrasion, Fluids, Mechanical Damage, Vibration, Strain Relief Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 128766-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
128766-000
Heat Shrink Tubing 128766-000
Body Features Flexibility : Semi-Rigid Fluid Type : Brake Fluid, Water, Aviation Fuel, Hydraulic Fluid, Lubricating Oil Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 1220 MM  [48.031 INCH ] Expanded Inside Diameter (Min) : 19.05 MM  [.75 INCH ] Recovered Inside Diameter (Max) : 7.95 MM  [.313 INCH ] Recovered Wall Thickness (Nominal) : 1.65 MM  [.065 INCH ] Recovered Wall Thickness (Tolerance) : .35 MM  [.014 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Stick Product Availability Applicable Region : Global Product Type Features Product Family : SCL Wall Type : Dual Usage Conditions Fluid Resistance : Moisture/Splash Protection/Spray Protection Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Abrasion, Fluids, Mechanical Damage, Vibration, Strain Relief Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 125

Body Features


  • Flexibility : Semi-Rigid
  • Fluid Type : Brake Fluid, Water, Aviation Fuel, Hydraulic Fluid, Lubricating Oil
  • Primary Product Color : Red
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 3:1

Dimensions


  • Cut Length : 1220 MM  [48.031 INCH ]
  • Expanded Inside Diameter (Min) : 19.05 MM  [.75 INCH ]
  • Recovered Inside Diameter (Max) : 7.95 MM  [.313 INCH ]
  • Recovered Wall Thickness (Nominal) : 1.65 MM  [.065 INCH ]
  • Recovered Wall Thickness (Tolerance) : .35 MM  [.014 INCH ]

Electrical Characteristics


  • Voltage (Max) (KV) : .6

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : US

Packaging Features


  • Packaging Method : Stick

Product Availability


  • Applicable Region : Global

Product Type Features


  • Product Family : SCL
  • Wall Type : Dual

Usage Conditions


  • Fluid Resistance : Moisture/Splash Protection/Spray Protection
  • Heat Shrink Tubing Flammability : Non-Flame-Retardant
  • Heat Shrink Tubing Resistance : Abrasion, Fluids, Mechanical Damage, Vibration, Strain Relief
  • Operating Temperature Range (DEGC) : -55 - 110
  • Recovery Temperature (DEGC) : 135
  • Shrink Temperature (Min) (DEGC) : 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 128766-000
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 011349-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 035377P003 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
Power Cable Heat Shrink Tubing - 012644-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Tubing - 063725P021 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers