TE Connectivity Heat Shrink Boots 114246-000

Description
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 10 Material : Polyolefin Flexible Modified Material Code : 4 Configuration Features Lipped : Yes Dimensions Connector or Backshell Outside Diameter : 22 MM , 20 MM , 18 MM  [.79 INCH , .71 INCH , .87 INCH ] Wire/Cable Outside Diameter : 11 MM , 9 MM , 12 MM , 8 MM , 14 MM , 10 MM  [.47 INCH , .39 INCH , .43 INCH , .35 INCH , .31 INCH , .55 INCH ] Other Adhesive Options : /42 Precoat Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 222 Product Type Features Molded Part Angle (DEG) : 90 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote
Description
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 10 Material : Polyolefin Flexible Modified Material Code : 4 Configuration Features Lipped : Yes Dimensions Connector or Backshell Outside Diameter : 22 MM , 20 MM , 18 MM  [.79 INCH , .71 INCH , .87 INCH ] Wire/Cable Outside Diameter : 11 MM , 9 MM , 12 MM , 8 MM , 14 MM , 10 MM  [.47 INCH , .39 INCH , .43 INCH , .35 INCH , .31 INCH , .55 INCH ] Other Adhesive Options : /42 Precoat Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 222 Product Type Features Molded Part Angle (DEG) : 90 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 114246-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
114246-000
Heat Shrink Boots 114246-000
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 10 Material : Polyolefin Flexible Modified Material Code : 4 Configuration Features Lipped : Yes Dimensions Connector or Backshell Outside Diameter : 22 MM , 20 MM , 18 MM  [.79 INCH , .71 INCH , .87 INCH ] Wire/Cable Outside Diameter : 11 MM , 9 MM , 12 MM , 8 MM , 14 MM , 10 MM  [.47 INCH , .39 INCH , .43 INCH , .35 INCH , .31 INCH , .55 INCH ] Other Adhesive Options : /42 Precoat Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 222 Product Type Features Molded Part Angle (DEG) : 90 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]

Body Features


  • Adhesive Pre-Coat : Yes
  • Heat Shrink Boot Material Systems Code : 10
  • Material : Polyolefin Flexible Modified
  • Material Code : 4

Configuration Features


  • Lipped : Yes

Dimensions


  • Connector or Backshell Outside Diameter : 22 MM , 20 MM , 18 MM  [.79 INCH , .71 INCH , .87 INCH ]
  • Wire/Cable Outside Diameter : 11 MM , 9 MM , 12 MM , 8 MM , 14 MM , 10 MM  [.47 INCH , .39 INCH , .43 INCH , .35 INCH , .31 INCH , .55 INCH ]

Other


  • Adhesive Options : /42 Precoat
  • Fluid & Chemical Resistance : Occasional Fluid Exposure
  • Molded Part Shape Code : 222

Product Type Features


  • Molded Part Angle (DEG) : 90

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 114246-000
Product Name Heat Shrink Boots
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0619356009 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 071845-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0582484002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -70 to 105 C (-94 to 221 F)
View Details
Heat Shrink Boots - 046377-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers