DigiKey Datasheets for Industrial Thermometers

Industrial thermometers are basic bulb style thermometers designed for use in many industrial applications. Traditional liquid-in-glass design is typically used due to low cost and ease of use.
Industrial Thermometers: Learn more

Page: 1 2 3
Product Name Notes
4 Channel Thermocouple Datalogge
Digital Food Thermometer
DIGITAL THERMOMETER
Dual Input Thermocouple Thermome
DUAL TEMPERATURE THERMOMETER, 2
Handheld -328 ~ 2498°F (-200 ~ 1370°C) Thermocouples (2) Thermometer LCD C°/F° Auto Off, Backlight, Hold, Min/Max/Ave
Handheld -328 ~ 2498°F (-200 ~ 1370°C) Thermocouples (2) Thermometer LCD C°/F° Auto Off, Hold, Min/Max, T1/T2/T1-T2
Handheld -328 ~ 2501°F (-200 ~ 1372°C) Thermocouple Thermometer LCD C°/F° Auto Off, Backlight, Hold, Min/Max, T1/T2/T1-T2
Handheld -346 ~ 2501°F (-210 ~ 1372°C) Thermocouples (2) Thermometer LCD C°/F° Auto Off, Backlight, Hold, Min/Max/Ave, T1/T2/T1-T2
Handheld -346 ~ 3212°F (-210 ~ 1767°C) Thermocouples (2) Thermometer LCD C°/F° Auto Off, Backlight, Data Logging, Hold, Min/Max/Ave, T1/T2/T1-T2
Handheld -40 ~ 150°F (-40 ~ 70°C) Probe Thermometer LCD C°/F° Alarm, Hold, Min/Max
Handheld -40 ~ 392°F (-40 ~ 200°C) Probe Thermometer LCD C°/F° Alarm, Hold, Min/Max
Handheld -40° ~ 125°C Probe Thermometer LED C°/F° LED Indicator, Water Resistant
Handheld -591 ~ 2502°F (-346 ~ 1372°C) Probe Thermometer C°/F°/K° Auto Off, Hold, Min/Max
Handheld 93.2 ~ 109.4°F (34 ~ 43°C) Infrared Thermometer LCD C°/F° Auto Off, Backlight, Memory
Handheld Probe Thermometer LCD C°/F°/K° Auto Off, Backlight, Hold, Min/Max/Ave
Handheld Thermocouple Thermometer LCD C°/F° Auto Off, Data Logging, Hold, Memory, Min/Max
Handheld, Gun -22 ~ 1202°F (-30 ~ 650°C) Infrared Thermometer LCD C°/F° Laser Sight, Min/Max/Ave
Handheld, Gun Infrared Thermometer LCD C°/F° Alarm, Auto Off, Min/Max/Dif/Ave
HIGH TEMPERATURE DATA LOGGER
Single Input Type K, J, T Thermo
THERMO DESKTOP INDOOR/OUTDOOR
THERMO DESKTOP TRIPLETT MODEL
THERMO HANDHELD -346-2501F DUAL
THERMO HANDHELD GUN FLIR SPOT
THERMO POCKET -58F-572F
THERMO POCKET STEM W/ALARM
Wireless Smart Food Thermometer

<< Prev