Broadcom Inc. General Purpose, 2 Form A, Solid State Relay (Photo MOSFET), 400V/0.12A/25ohm ASSR-4120-002E

Description
The ASSR-41XX Solid State Relay (SSR) series uses an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to a high-voltage output detector circuit. The detector consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off two discrete high voltage MOSFETs. The relay turns on (contact closes) with a minimum input current of 3mA through the input LED. The relay turns off (contact opens) with an input voltage of 0.8V or less. The single channel configurations, ASSR-4110 and ASSR-4111, are equivalent to 1 Form A Electromechanical Relays (EMR), and the dual channel configuration, ASSR-4120, is equivalent to 2 Form A EMR. They are available in 4-pin SO, 6-pin DIP, 8-pin DIP and Gull Wing Surface Mount for DIP packages. Their electrical and switching characteristics are specified over the temperature range of -40°C to 85°C. They are used for general purpose switching of signals and low power AC/DC loads. ASSR-4111 enables AC/DC and DC-only output connections. For DC-only connection, the output current, Io, increases to 0.24A and the on-resistance, R(ON) reduces 8.5ω.
Request a Quote Datasheet
Description
The ASSR-41XX Solid State Relay (SSR) series uses an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to a high-voltage output detector circuit. The detector consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off two discrete high voltage MOSFETs. The relay turns on (contact closes) with a minimum input current of 3mA through the input LED. The relay turns off (contact opens) with an input voltage of 0.8V or less. The single channel configurations, ASSR-4110 and ASSR-4111, are equivalent to 1 Form A Electromechanical Relays (EMR), and the dual channel configuration, ASSR-4120, is equivalent to 2 Form A EMR. They are available in 4-pin SO, 6-pin DIP, 8-pin DIP and Gull Wing Surface Mount for DIP packages. Their electrical and switching characteristics are specified over the temperature range of -40°C to 85°C. They are used for general purpose switching of signals and low power AC/DC loads. ASSR-4111 enables AC/DC and DC-only output connections. For DC-only connection, the output current, Io, increases to 0.24A and the on-resistance, R(ON) reduces 8.5ω.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose, 2 Form A, Solid State Relay (Photo MOSFET), 400V/0.12A/25ohm - ASSR-4120-002E - Broadcom Inc.
San Jose, CA, USA
General Purpose, 2 Form A, Solid State Relay (Photo MOSFET), 400V/0.12A/25ohm
ASSR-4120-002E
General Purpose, 2 Form A, Solid State Relay (Photo MOSFET), 400V/0.12A/25ohm ASSR-4120-002E
The ASSR-41XX Solid State Relay (SSR) series uses an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to a high-voltage output detector circuit. The detector consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off two discrete high voltage MOSFETs. The relay turns on (contact closes) with a minimum input current of 3mA through the input LED. The relay turns off (contact opens) with an input voltage of 0.8V or less. The single channel configurations, ASSR-4110 and ASSR-4111, are equivalent to 1 Form A Electromechanical Relays (EMR), and the dual channel configuration, ASSR-4120, is equivalent to 2 Form A EMR. They are available in 4-pin SO, 6-pin DIP, 8-pin DIP and Gull Wing Surface Mount for DIP packages. Their electrical and switching characteristics are specified over the temperature range of -40°C to 85°C. They are used for general purpose switching of signals and low power AC/DC loads. ASSR-4111 enables AC/DC and DC-only output connections. For DC-only connection, the output current, Io, increases to 0.24A and the on-resistance, R(ON) reduces 8.5ω.

The ASSR-41XX Solid State Relay (SSR) series uses an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to a high-voltage output detector circuit. The detector consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off two discrete high voltage MOSFETs. The relay turns on (contact closes) with a minimum input current of 3mA through the input LED. The relay turns off (contact opens) with an input voltage of 0.8V or less.
The single channel configurations, ASSR-4110 and ASSR-4111, are equivalent to 1 Form A Electromechanical Relays (EMR), and the dual channel configuration, ASSR-4120, is equivalent to 2 Form A EMR. They are available in 4-pin SO, 6-pin DIP, 8-pin DIP and Gull Wing Surface Mount for DIP packages. Their electrical and switching characteristics are specified over the temperature range of -40°C to 85°C. They are used for general purpose switching of signals and low power AC/DC loads.
ASSR-4111 enables AC/DC and DC-only output connections. For DC-only connection, the output current, Io, increases to 0.24A and the on-resistance, R(ON) reduces 8.5Ω.

Supplier's Site
Solid State Relays - ASSR-4120-002E - 768877-ASSR-4120-002E - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - ASSR-4120-002E
768877-ASSR-4120-002E
Solid State Relays - ASSR-4120-002E 768877-ASSR-4120-002E
Manufacturer: Broadcom Limited Win Source Part Number: 768877-ASSR-4120-002 E Series: ASSR Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Package: 8-DIP (0.300", 7.62mm) Voltage - Input: 1.3VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 120mA Voltage - Load: 0 ~ 400 V Family Name: ASSR-4120 Categories: Relays Manufacturer Package: 8-DIP On-State Resistance (Maximum): 25 Ohm Alternative Parts (Cross-Reference): PAA110L; LAA100L; PAA110; XAA170; Introduction Date: November 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Broadcom Limited
Win Source Part Number: 768877-ASSR-4120-002E
Series: ASSR
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Package: 8-DIP (0.300", 7.62mm)
Voltage - Input: 1.3VDC
Output Type: AC, DC
Circuit: DPST (2 Form A)
Relay Type: Relay
Load Current: 120mA
Voltage - Load: 0 ~ 400 V
Family Name: ASSR-4120
Categories: Relays
Manufacturer Package: 8-DIP
On-State Resistance (Maximum): 25 Ohm
Alternative Parts (Cross-Reference): PAA110L; LAA100L; PAA110; XAA170;
Introduction Date: November 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Ssr, 0.12A, 400V, Dip8; Contact Configuration Broadcom - 36AJ8276 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, 0.12A, 400V, Dip8; Contact Configuration Broadcom
36AJ8276
Ssr, 0.12A, 400V, Dip8; Contact Configuration Broadcom 36AJ8276
SSR, 0.12A, 400V, DIP8; Contact Configuration:DPST-N O; Load Current:120mA; Relay Terminals:Through Hole; Load Voltage Max:400V; On State Resistance Max:25ohm; Isolation Voltage:3.75kV; Forward Current If:20mA; Product Range:-; RoHS Compliant: Yes

SSR, 0.12A, 400V, DIP8; Contact Configuration:DPST-NO; Load Current:120mA; Relay Terminals:Through Hole; Load Voltage Max:400V; On State Resistance Max:25ohm; Isolation Voltage:3.75kV; Forward Current If:20mA; Product Range:-; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
ASSR-4120-002E
Solid State Relays - PCB Mount ASSR-4120-002E
Solid State Relays - PCB Mount SSR(GP+2A) 400V 0.2A

Solid State Relays - PCB Mount SSR(GP+2A) 400V 0.2A

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number ASSR-4120-002E 768877-ASSR-4120-002E 36AJ8276 ASSR-4120-002E
Product Name General Purpose, 2 Form A, Solid State Relay (Photo MOSFET), 400V/0.12A/25ohm Solid State Relays - ASSR-4120-002E Ssr, 0.12A, 400V, Dip8; Contact Configuration Broadcom Solid State Relays - PCB Mount
Solid State Relay Type Optically
Application Type General Latching
Mounting PCBoard PCBoard; Through Hole
Output Device MOSFET
Switch Configuration FormA
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details