Broadcom Inc. Standard, 1 Form A, Solid State Relay (Photo MOSFET), 400V/0.1A/35? ASSR-4119-001E

Description
The ASSR-41XX Solid State Relays (SSRs) use an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to a high-voltage output detector circuit. The detector consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off two discrete high voltage MOSFETs. The relay turns on (contact closes) with a minimum input current of 3mA through the input LED. The relay turns off (contact opens) with an input voltage of 0.8V or less. The single channel configurations, ASSR-4118 and ASSR-4119, are equivalent to 1 Form A Electromechanical Relays (EMR), and the dual channel configuration, ASSR-4128, is equivalent to 2 Form A EMR. They are available in 4-pin SO, 6-pin DIP, 8-pin DIP and Gull Wing Surface Mount for DIP packages. ASSR-4119 enables AC/DC and DC-only output connections. For DC-only connection, the output current, Io, increases to 0.2A and the on-resistance, R(ON) reduces to 10ω.
Request a Quote Datasheet
Description
The ASSR-41XX Solid State Relays (SSRs) use an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to a high-voltage output detector circuit. The detector consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off two discrete high voltage MOSFETs. The relay turns on (contact closes) with a minimum input current of 3mA through the input LED. The relay turns off (contact opens) with an input voltage of 0.8V or less. The single channel configurations, ASSR-4118 and ASSR-4119, are equivalent to 1 Form A Electromechanical Relays (EMR), and the dual channel configuration, ASSR-4128, is equivalent to 2 Form A EMR. They are available in 4-pin SO, 6-pin DIP, 8-pin DIP and Gull Wing Surface Mount for DIP packages. ASSR-4119 enables AC/DC and DC-only output connections. For DC-only connection, the output current, Io, increases to 0.2A and the on-resistance, R(ON) reduces to 10ω.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard, 1 Form A, Solid State Relay (Photo MOSFET), 400V/0.1A/35? - ASSR-4119-001E - Broadcom Inc.
San Jose, CA, USA
Standard, 1 Form A, Solid State Relay (Photo MOSFET), 400V/0.1A/35?
ASSR-4119-001E
Standard, 1 Form A, Solid State Relay (Photo MOSFET), 400V/0.1A/35? ASSR-4119-001E
The ASSR-41XX Solid State Relays (SSRs) use an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to a high-voltage output detector circuit. The detector consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off two discrete high voltage MOSFETs. The relay turns on (contact closes) with a minimum input current of 3mA through the input LED. The relay turns off (contact opens) with an input voltage of 0.8V or less. The single channel configurations, ASSR-4118 and ASSR-4119, are equivalent to 1 Form A Electromechanical Relays (EMR), and the dual channel configuration, ASSR-4128, is equivalent to 2 Form A EMR. They are available in 4-pin SO, 6-pin DIP, 8-pin DIP and Gull Wing Surface Mount for DIP packages. ASSR-4119 enables AC/DC and DC-only output connections. For DC-only connection, the output current, Io, increases to 0.2A and the on-resistance, R(ON) reduces to 10ω.

The ASSR-41XX Solid State Relays (SSRs) use an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to a high-voltage output detector circuit. The detector consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off two discrete high voltage MOSFETs. The relay turns on (contact closes) with a minimum input current of 3mA through the input LED. The relay turns off (contact opens) with an input voltage of 0.8V or less.
The single channel configurations, ASSR-4118 and ASSR-4119, are equivalent to 1 Form A Electromechanical Relays (EMR), and the dual channel configuration, ASSR-4128, is equivalent to 2 Form A EMR. They are available in 4-pin SO, 6-pin DIP, 8-pin DIP and Gull Wing Surface Mount for DIP packages. ASSR-4119 enables AC/DC and DC-only output connections. For DC-only connection, the output current, Io, increases to 0.2A and the on-resistance, R(ON) reduces to 10Ω.

Supplier's Site
Solid State Relays - ASSR-4119-001E - 1018682-ASSR-4119-001E - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - ASSR-4119-001E
1018682-ASSR-4119-001E
Solid State Relays - ASSR-4119-001E 1018682-ASSR-4119-001E
Manufacturer: Broadcom Limited Win Source Part Number: 1018682-ASSR-4119-00 1E Packaging: Tube/Rail Termination Style: PC Pin Mounting: Through Hole Voltage - Input: 1.3VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 100mA Voltage - Load: 0 to 400 V Categories: Relays Status: Active Max On Resistance: 35 Ohm Case / Package: 6-DIP Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Broadcom Limited
Win Source Part Number: 1018682-ASSR-4119-001E
Packaging: Tube/Rail
Termination Style: PC Pin
Mounting: Through Hole
Voltage - Input: 1.3VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 100mA
Voltage - Load: 0 to 400 V
Categories: Relays
Status: Active
Max On Resistance: 35 Ohm
Case / Package: 6-DIP
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
ASSR-4119-001E
Solid State Relays - PCB Mount ASSR-4119-001E
Solid State Relays - PCB Mount STD+1A 400V 0.1A

Solid State Relays - PCB Mount STD+1A 400V 0.1A

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number ASSR-4119-001E 1018682-ASSR-4119-001E ASSR-4119-001E
Product Name Standard, 1 Form A, Solid State Relay (Photo MOSFET), 400V/0.1A/35? Solid State Relays - ASSR-4119-001E Solid State Relays - PCB Mount
Solid State Relay Type Optically
Application Type General; EMR / Reed Relay Replacement
Mounting PCBoard; Socket or Plug-in Style PCBoard; Through Hole
Turn-On Switching InstantON
Output Device MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - PVA3054-ND - DigiKey
Infineon Technologies AG
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details